X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slim SelectBay CD-R/RW Drive Kit
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA3088E-3CD1
Category :
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
optical disc drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Jan 2017 12:28:52
The date of the most recent change of this product data-sheet in Icecat.
Product views: 41805
This statistic is based on the 64933 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63235 free Open Icecat users .
Warranty: 2 years
Long product name Toshiba Slim SelectBay CD-R/RW Drive Kit:
The short editorial description of Toshiba Slim SelectBay CD-R/RW Drive Kit
CD-R / RW, 2 MB, 240 g

Marketing text Toshiba Slim SelectBay CD-R/RW Drive Kit

:
The official marketing text of Toshiba Slim SelectBay CD-R/RW Drive Kit as supplied by the manufacturer
Optimize your laptop experience with Toshiba laptop and tablet accessories. Whether you're looking for a carry case, external monitor, memory expansion, or docking solution, Toshiba has an accessory that is right for your Toshiba laptop or tablet.
Short summary description Toshiba Slim SelectBay CD-R/RW Drive Kit:
This short summary of the Toshiba Slim SelectBay CD-R/RW Drive Kit data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba Slim SelectBay CD-R/RW Drive Kit, Tray, Horizontal, Notebook, CD-ROM, IDE/ATA, CD-R, CD-ROM, CD-RW
Long summary description Toshiba Slim SelectBay CD-R/RW Drive Kit:
This is an auto-generated long summary of Toshiba Slim SelectBay CD-R/RW Drive Kit based on the first three specs of the first five spec groups.
Toshiba Slim SelectBay CD-R/RW Drive Kit. Disc loading type: Tray, Mounting: Horizontal. Purpose: Notebook, Optical drive type: CD-ROM, Interface: IDE/ATA. CD write speed: 8x, CD rewrite speed: 8x. CD read speed: 24x
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Internal*
The product is built in.
Yes
Disc loading type
Type of mechanism by which the optical disc is loaded into the product.
Tray
Mounting
Horizontal
Performance
Purpose*
What the product is used for.
Notebook
Optical drive type*
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
CD-ROM
Disc types supported
The types of disc which can be used with this device.
CD-R, CD-ROM, CD-RW
Interface*
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
IDE/ATA
Performance
LightScribe
Optical disc recording technology, created by Hewlett-Packard (HP), that uses specially coated recordable CD and DVD media to produce laser-etched labels with text or graphics, as opposed to stick-on labels and printable discs.
Yes
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Optical disc diameter
Diameter of the disk.
120 mm
Burst transfer rate
33.3 MB/s
Writing speed
CD write speed *
8x
CD rewrite speed
8x
Reading speed
CD read speed *
24x