X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC Adaptor P34xx
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA3035E-1ACA
Category :
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
power adapters & inverters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:35:22
The date of the most recent change of this product data-sheet in Icecat.
Product views: 18562
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Short summary description Toshiba AC Adaptor P34xx:
This short summary of the Toshiba AC Adaptor P34xx data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba AC Adaptor P34xx, Portégé 3400, 45 W, 125 x 63 x 25 mm
Long summary description Toshiba AC Adaptor P34xx:
This is an auto-generated long summary of Toshiba AC Adaptor P34xx based on the first three specs of the first five spec groups.
Toshiba AC Adaptor P34xx. Output voltage: 15 V, AC adapter output current: 3 A. Compatibility: Portégé 3400. Weight: 300 g. Output power: 45 W, Dimensions (WxDxH): 125 x 63 x 25 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Power
Output voltage
15 V
AC adapter output current
3 A
Performance
Compatibility
The other products, software and hardware this product can be used with.
Portégé 3400
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
300 g
Other features
Output power
45 W
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
125 x 63 x 25 mm
Brand
Image
Product code
Product
Stock
Price from
Archos

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63473 channel partners already
Archos MM ACC Power car adapter 5V
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
500503
USD 3.50
(excl. VAT)
USD 4.23(incl. VAT)