Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba Standard battery T8100 Lithium-Ion (Li-Ion) 4500mAh 10.8V rechargeable battery

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Standard battery T8100
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA3009U-1BAR
Category
In this category you will find all the rechargeable batteries you will ever need, suitable for use in torches, digital cameras, notebooks, etc.
rechargeable batteries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 33218
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 12 Oct 2017 17:35:21
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Toshiba Standard battery T8100 Lithium-Ion (Li-Ion) 4500mAh 10.8V rechargeable battery :
The short editorial description of Toshiba Standard battery T8100 Lithium-Ion (Li-Ion) 4500mAh 10.8V rechargeable battery

Standard battery T8100 4500 mAh
More>>>

Toshiba Standard battery T8100 Lithium-Ion (Li-Ion) 4500mAh 10.8V rechargeable battery:
The official marketing text of Toshiba Standard battery T8100 Lithium-Ion (Li-Ion) 4500mAh 10.8V rechargeable battery as supplied by the manufacturer
This Toshiba Primary Battery Pack is a 9-cell, rechargeable, removable Lithium Ion battery designed to work with Toshiba Tecra 8100 series portable computers. It provides approximately 3 hours of battery life to your PC. Avoid finding yourself on the road with a dead battery by adding extended power capabilities to your portable computer with an additional battery pack.
Short summary description Toshiba Standard battery T8100 Lithium-Ion (Li-Ion) 4500mAh 10.8V rechargeable battery:
This short summary of the Toshiba Standard battery T8100 Lithium-Ion (Li-Ion) 4500mAh 10.8V rechargeable battery data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba Standard battery T8100, Lithium-Ion (Li-Ion), 4500 mAh, 10.8 V, 3 h, Tecra 8100, 405 g
Long summary description Toshiba Standard battery T8100 Lithium-Ion (Li-Ion) 4500mAh 10.8V rechargeable battery :

Toshiba Standard battery T8100. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 4500 mAh, Battery voltage: 10.8 V. Weight: 405 g. Dimensions (WxDxH): 209 x 67 x 19 mm

This is an auto-generated long summary of Toshiba Standard battery T8100 Lithium-Ion (Li-Ion) 4500mAh 10.8V rechargeable battery based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
4500 mAh
Battery voltage *
The voltage (V) of the battery.
10.8 V
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
3 h
Number of battery cells
9
Battery
Compatible products
Other products that can be used with this product.
Tecra 8100
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
405 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
209 x 67 x 19 mm
X