X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Network Dock
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA2724U
Category :
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer\'s drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you\'re not traveling.
notebook docks & port replicators
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 10 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 11 Nov 2015 16:08:21
The date of the most recent change of this product data-sheet in Icecat.
Product views: 13951
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 10-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Warranty: 1 year
Long product name Toshiba Network Dock:
The short editorial description of Toshiba Network Dock
na
Short summary description Toshiba Network Dock:
This short summary of the Toshiba Network Dock data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba Network Dock, 331.5 x 349 x 76.1 mm
Long summary description Toshiba Network Dock:
This is an auto-generated long summary of Toshiba Network Dock based on the first three specs of the first five spec groups.
Toshiba Network Dock. Weight: 1.64 kg. Dimensions (WxDxH): 331.5 x 349 x 76.1 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Line-in
Yes
Line-out
Yes
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
1
Networking
Ethernet LAN*
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Design
LED indicators
Yes
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.64 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
331.5 x 349 x 76.1 mm