X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Battery Charger
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA2508UE
Category :
A hardware component of a computer such as a hard disk or memory.
computer components
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 18 Jul 2014 05:38:51
The date of the most recent change of this product data-sheet in Icecat.
Product views: 14992
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Warranty: 1 year
Long product name Toshiba Battery Charger:
The short editorial description of Toshiba Battery Charger
na
Short summary description Toshiba Battery Charger:
This short summary of the Toshiba Battery Charger data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba Battery Charger
Long summary description Toshiba Battery Charger:
This is an auto-generated long summary of Toshiba Battery Charger based on the first three specs of the first five spec groups.
Toshiba Battery Charger
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Technical details
Number of batteries supported
The number of batteries that can be used with the product.
2
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
650 g
Technical details
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
243 x 130 x 44 mm
Charge time per battery (approx.)
2 h