X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Battery Charger
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA2488UE
Category :
Devices which you can plug into the mains and use them to charge up a battery in a mobile phone, laptop, digital camera or other portable device.
battery chargers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:35:17
The date of the most recent change of this product data-sheet in Icecat.
Product views: 51214
This statistic is based on the 64585 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62889 free Open Icecat users .
Warranty: 1 year
Long product name Toshiba Battery Charger:
The short editorial description of Toshiba Battery Charger
Battery Charger for Satellite Pro, 650 g

Marketing text Toshiba Battery Charger

:
The official marketing text of Toshiba Battery Charger as supplied by the manufacturer
The Toshiba Battery Recharger for select Satellite Pro portable computers allows charging of a second battery, enabling multiple, ready-to-use batteries to be available for mobile use. Includes an AC adapter and a one year limited warranty.
Short summary description Toshiba Battery Charger:
This short summary of the Toshiba Battery Charger data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba Battery Charger, Black
Long summary description Toshiba Battery Charger:
This is an auto-generated long summary of Toshiba Battery Charger based on the first three specs of the first five spec groups.
Toshiba Battery Charger. Width: 220 mm, Depth: 178 mm, Height: 45 mm. Colour of product: Black
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Power
Charge time per battery (approx.)
3 h
Weight & dimensions
Width
The measurement or extent of something from side to side.
220 mm
Depth
The distance from the front to the back of something.
178 mm
Height
The measurement of the product from head to foot or from base to top.
45 mm
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
650 g
Performance
Number of batteries supported *
The number of batteries that can be used with the product.
2
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black