Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba Excite 10 16GB 3G Black,Silver tablet

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Excite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KTAT305-T16-1TPD
Category
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
tablets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8451
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 16 Oct 2017 18:50:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Toshiba Excite 10 16GB 3G Black,Silver tablet :
The short editorial description of Toshiba Excite 10 16GB 3G Black,Silver tablet

Excite10 (16GB) - 10.1" LED, 1280 x 800, 16 GB, NVIDIA Tegra 3, 1GB DDR3L-1333, SD, 802.11 b/g/n, BT3.0, 2 MP HD front / 5 MP rear WebCams, micro HDMI/micro USB2.0, docking port, 598.7g, Android 4.0 Ice Cream Sandwich, Silver
More>>>

Toshiba Excite 10 16GB 3G Black,Silver tablet:
The official marketing text of Toshiba Excite 10 16GB 3G Black,Silver tablet as supplied by the manufacturer
Excite Tablets - excite your senses

- scratch-resistant high-res display
- built-in essential ports and expansion slots
- smart, durable, razor-thin design
Excite10 (16GB) - w. Portfolio Duo, black
Short summary description Toshiba Excite 10 16GB 3G Black,Silver tablet:
This short summary of the Toshiba Excite 10 16GB 3G Black,Silver tablet data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba Excite 10, 25.6 cm (10.1"), 1280 x 800 pixels, 16 GB, 3G, Android, Black, Silver
Long summary description Toshiba Excite 10 16GB 3G Black,Silver tablet :

Toshiba Excite 10. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.4 GHz, Processor family: NVIDIA Tegra, Processor model: Tegra 3. Internal memory: 1 GB. Top Wi-Fi standard: IEEE 802.11n, 3G. Card reader integrated. Operating system installed: Android. Colour of product: Black, Silver

This is an auto-generated long summary of Toshiba Excite 10 16GB 3G Black,Silver tablet based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
25.6 cm (10.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 800 pixels
LED backlight *
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
Yes
Touch technology *
Technology of touch sensetive screen e.g. dual-touch.
Multi-touch
Touchscreen type
There are a variety of touchscreen technologies that have different methods of sensing touch, including resistive and capacitive.
Capacitive
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Display number of colours
16.78 million colours
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.4 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
NVIDIA Tegra
Processor model *
The model number for the processor in a computer.
Tegra 3
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
4
Processor architecture
ARM Cortex-A9
Processor cache
1 MB
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Storage
Internal storage capacity *
The amount e.g of data which can be stored inside the device.
16 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards *
Types of memory cards which can be used with this product.
SD
Storage media *
Used for the storage of date e.g. HDD (hard disk drive), SSD (solid-state drive).
Flash
Graphics
Graphics adapter family
NVIDIA
Graphics adapter
GeForce Graphics
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Built-in microphone *
Microphone that is found inside the product.
Yes
Number of built-in speakers
2
Audio system
System used to play music or speech.
SRS Premium Sound
FM radio
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
No
Camera
Built-in camera
The product has an integrated camera.
Yes
Main camera resolution (numeric)
The level of detail in the images that can be captured the main camera. The higher the resolution, the more detailed (and sharper) the image.
5 MP
Auto focus
Device focusing a camera or other piece of equipment automatically.
Yes
White balance
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto
Built-in flash
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
Flash type
LED
Video recording
Recording moving visual images.
Yes
Maximum video resolution
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
1280 x 800 pixels
Second camera
The device has a second camera.
Yes
Second camera resolution
2 MP
Networking
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
Yes
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Top Wi-Fi standard *
IEEE 802.11n
Wi-Fi standards
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
IEEE 802.11b,IEEE 802.11g,IEEE 802.11n
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
3.0
Data network
Telecommunications network that allows computers to exchange data.
3G
Ethernet LAN
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
AirPlay
AirPlay (previously called AirTunes when it was for audio only) is a proprietary protocol stack/suite developed by Apple Inc. that allows wireless streaming of audio, video, and photos, together with related metadata between devices. Originally only implemented in Apple's software and devices, Apple has licensed the AirPlay protocol stack as a third-party software component technology to manufacturer partners for them to use in their products in order to be compatible with Apple's iDevices.
No
Wi-Fi Direct
No
Ports & interfaces
Microphone in *
The socket where a microphone is connected to the device.
No
Headphone out *
The socket for connecting headphones to the device.
Yes
Micro-USB 2.0 ports quantity
1
Micro HDMI ports quantity
1
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Headphone connectivity
How headphones connect to a device e.g. wirelessly or via a cable and connector.
3.5 mm
Lightning connector
No
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Phone features
Voice call
Yes
Video call
Simultaneous video and audio signals to enable people to talk to and see each other in real time.
Yes
Caller ID
The name and/or number of the caller comes up on screen when they ring the phone. You also send your caller ID when you call someone else unless you choose to deactivate it.
No
Speakerphone
Device has a microphone and loudspeaker provided separately from those in the handset. This device allows multiple persons to participate in a conversation. The loudspeaker broadcasts the voice or voices of those on the other end of the telephone line, while the microphone captures all voices of those using the speakerphone.
No
Conference call
Yes
Messaging
Instant messaging (IM)
No
MMS (Multimedia Messaging Service)
Multimedia Messaging Service (MMS) is a new standard that is being defined for use in advanced wireless terminals. The service allows for non-real-time transmission of various kinds of multimedia contents like images, audio, video clips, etc.
No
Video messaging
Yes
T9 text input
No
E-mail
Yes
Design
Form factor *
The shape or design of the product.
Slate
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black, Silver
Fingerprint reader
A scanner used to identify a person's fingerprint for security purposes. After a sample is taken, access to a computer or other system is granted if the fingerprint matches the stored sample. A PIN may also be used with the fingerprint sample.
No
Protection features
Physical effects from which the product is protected e.g. water resistant, crash proof.
Dust resistant, Scratch resistant
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
Performance
Position location *
Yes
GPS (satellite)
Global Positioning System (GPS) is a space-based satellite navigation system that provides location and time information in all weather conditions, anywhere on or near the Earth where there is an unobstructed line of sight to four or more GPS satellites. The system provides critical capabilities to military, civil and commercial users around the world. It is maintained by the United States government and is freely accessible to anyone with a GPS receiver.
Yes
Personal info management (PIM)
You can use your device to manage your information and your time.
Calendar, Games
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Electronic compass
Electronic instrument used for navigation that shows directions in a frame of reference (north, south, east, west) that is stationary relative to the surface of the earth.
Yes
Trusted Platform Module (TPM)
No
Proximity sensor
No
Google applications
Gmail, Google Books, Google Calendar, Google Latitude, Google Maps, Google Music, Google Places, Google Play, Google Talk, Google Voice Search, YouTube
Windows operating systems supported
Windows vesions wich can be used with the device.
No
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
No
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
AAC,AAC+,AMR,MIDI,MP3,OGG,WAV,WMA
Image formats supported
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
JPG
Video compression formats
H.263,H.264,MPEG4,WMV
Document formats supported
The type of document formats that can be read/produced with this device e.g. .docx, .pdf.
DOC,PDF,TXT
Software
Platform *
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
Android
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Android
Operating system version
The version of the operating system used e.g. 4.1, 4.2 for Android.
4.0
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
- TOSHIBA Book Place - TOSHIBA Media Player - TOSHIBA News Place - TOSHIBA Service Station - TOSHIBA File Manager - TOSHIBA User's Guide - TOSHIBA User Registration - Amazon Kindle - Amazon MP3 - Adobe Reader - Crackle - Kaspersky Tablet Security - Hardwood Backgammon by SilverCreek Games - Hardwood Euchre by SilverCreek Games - Hardwood Solitaire IV by SilverCreek Games - Hardwood Hearts by Silvercreek Games - Hardwood Spades by Silvercreek Games - LogMeIn - Netflix SD Player - Printer Share - Rdio for Android - Quickoffice - Zinio
Battery
Battery life (max) *
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
10 h
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium Polymer (LiPo)
Battery capacity (Watt hours)
25 Wh
Number of battery cells
2
Power
AC adapter power
10 W
AC adapter input voltage
100 - 240 V
AC adapter frequency
50/60 Hz
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
No
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-30 - 60 °C
Operating relative humidity (H-H)
20 - 85%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3048 m
Non-operating altitude
3048 - 12192 m
Operating vibration
Environmental requirements for vibration in operating mode
0.5 G
Non-operating vibration
Environmental requirements for vibration in non-operating mode
2 G
Operating shock
Environmental requirements for optimal protection from impact in operating mode
15 G
Non-operating shock
Environmental requirements for optimal protection from impact in non-operating mode
120 G
Packaging content
Bag included
There is a bag with the product.
Yes
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
No
Manual
Yes
AC adapter included
Yes
Headphones included
Whether the product includes headphones.
No
Memory card included
No
Docking station included
No
Other features
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
Yes
Wi-Fi
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Volume control
Digital
Battery charging indication
Yes
Width (imperial)
26.2 cm (10.3")
Depth (imperial)
17.8 cm (7")
Height (imperial)
8.89 mm (0.35")
Weight (imperial)
1.32
Source Testseek summary Average rating
Reviews
Updated:
2013-09-04
Testseek has collected 91 expert reviews for Toshiba Excite 10 and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
74%
Source Review comments Score
theregister.co.uk
Updated:
2013-09-04
To date Toshiba’s Android tablets have barely made a ripple let alone a splash in the fondleslab market but the new AT300 may change that. A replacement for the AT200 – that I failed to get excited about earlier in the year – the new device is cheaper...
Bottom line The latest Toshiba tablet may not set the world on fire but the mid-range Tegra 3 chip and SD card slot make it a powerful and useful bit of kit. Available for under £300, it’s a pretty good deal and is now the obvious choice if you are after a 10in 7...
85%
pcpro.co.uk
Updated:
2013-09-04
Weighing in at a comparatively light 590g, the Toshiba AT300 is comfortable to hold and its textured aluminium rear cover helps provide additional grip. Build quality is acceptable but not up to iPad standards; it flexes noticeably if you apply pressure t...
Bottom line An excellent budget choice for classroom use, with enough power for even the most demanding of apps...
83%
rigviews.com.au
Updated:
2014-04-17
In the competitive era of gadget market, everyday a new gadget is arriving. Toshiba's Excite X10 Tablet is joining this race with its NVIDIA Tegra 3 Super 4-PLUS-1 Quad-Core Processor controlled by Android 4.1 Jelly Bean operating system. Slim, sleek and...
80%
hardwarezone.com.sg
Updated:
2014-04-10
Earlier last month, we reviewed the Toshiba Regza Tablet AT270 , a 7.7-inch tablet with an AMOLED display that could possibly give the Apple iPad Mini a run for its money if its priced lower.Today, we are taking a look at its 10.1-inch sibling, the Regza...
Good Good design and handling, 3G support, Supports 128GB SD cards...
Bad Proprietary dock connector for charging, Below average imaging quality...
80%
stuff.tv
Updated:
2014-04-08
Stuff magazine Sun, Aug 12 2012, 12:25AM The Toshiba AT300 isn't quite as cheap as the Samsung Galaxy Tab 2 10.1, but unlike other budget tablets it offers quad-core processing power thanks to its Nvidia Tegra 3 CPU. Design-wise, the AT300 is...
Bottom line A better screen would be nice, but this ICS powerhouse offers great all-round value...
80%
wired.co.uk
Updated:
2013-09-04
Top of Tosh's tablet tree, the AT300 is an iPad alternative that delivers a spectacularly fast quad-core processor, quality screen and much more besides -- if you're prepared to pay the price.It's on sale for around £330.DesignIt's a standard looking t...
Good Good looks, sharp screen, Android 4.0 Ice Cream Sandwich, powerful quadcore processor...
Bad A bit pricy...
Bottom line The Toshiba AT300 is a very decent tablet, with a good quality screen, speedy quad-core processor and even an okay camera, all for about the same price as the iPad 2. But next to Google's Nexus 7 tablet, which loses a couple of inches off the screen, b...
80%
3g.co.uk
Updated:
2013-09-04
The tablet market is remarkably full – but the Toshiba AT300 does boast quad-core power and a really responsive 10.1-inch touchscreen. It’s a good choice for apps and games fans. The display is not as bright as that on rivals such as the Apple iPad, b...
Good Quadcore processor, responsive, sizeable touchscreen, decent storage...
Bad Hard to see in sunlight, equally powerful Nexus 7 is far cheaper...
80%
pcadvisor.co.uk
Updated:
2013-09-04
Toshiba's 10.1in AT300 tablet runs the Android Ice Cream Sandwich operating system and hopes to undercut Apple's iPad. There are two models: 16GB and 32GB, with the latter costing just £379, a full £100 cheaper than the equivalent new iPad. See also: T...
Bottom line Considering you can find the AT300 online for around £310, it's good value. The ability to increase storage or simply view your photos via full-size SD card is nice, and performance is good. The screen isn't the best we've seen, although it's far from...
80%
techradar.com
Updated:
2013-09-04
The Toshiba AT300 is the successor to the world's skinniest 10-inch tablet, the Toshiba AT200 . And while there are an extra few millimetres on the waistline, you're getting a much more complete tablet experience and a far healthier processor, courtesy of...
Good Great price, Native Android, Quad, core power, Slim chassis...
Bad Poor camera, Average display, Chunky connector, No Android Jelly Bean...
Bottom line It's impossible not to start with the price, because it's most likely the thing that will have the greatest draw on your tablet-focused attention. If you're adamant that you want an Android tablet and you can't stretch to the hefty RRP of the Asus Transf...
70%
avforums.com
Updated:
2014-04-10
We have reviewed several tablets here at AVForums, from the iPad3 to the Asus Transformer TF300T and the Samsung Galaxy Tab 2 (10.1). All offering different options and price points for the discerning tablet consumer in what is becoming a very crowded and...
70%
techradar.com/au/
Updated:
2014-04-13
The Toshiba AT300 is the successor to the world's skinniest 10-inch tablet, the Toshiba AT200. And while there are an extra few millimetres on the waistline, you're getting a much more complete tablet experience and a far healthier processor, courtesy of...
Good Great price, Native Android, Quadcore power, Slim chassis...
Bad Poor camera, Average display, Chunky connector, No Android Jelly Bean...
Bottom line The Toshiba AT300 is the latest entry into an ever-expanding middle-ground tablet market, sitting below the heavy-hitters such as the Asus Transformer Pad Infinity and the new iPad but above the ubiquitous array of budget slates. It's a great tablet if yo...
70%
pocket-lint.com
Updated:
2013-09-04
It's fair to say we've slammed previous Toshiba tablets for being utterly dreadful. We haven't done this to be mean, or to look big and clever, we've done it because, in our view, those tablets were a waste of money and offered nothing that tablets fr...
Good Stylish, good battery life, nice to use, minimal customisations by Toshiba...
Bad Not great for media playback - Samsung rules here, still arguably too expensive...
Bottom line Toshiba tablets have come on in leaps and bounds. The AT100 was dreadful, the AT200 was improved, but still too expensive and not as good as everything else on the market. But with the AT300, things are looking up. This is a credible tablet, and it lea...
70%
itproportal.com
Updated:
2013-09-04
While it’s a brave manufacturer that launches a 7in tablet against Google’s all-conquering Nexus 7 , the market for 10.1in tablets is a lot more wide open, particularly at the lower end. As long as you’re not going up against premium models like the iPad...
Good Inexpensive Tegra 3 power, Nice, lightweight design, Good connectivity and SD card slot...
Bad Mediocre screen and battery life, Disappointing camera quality, Poor sound...
Bottom line On many levels, the AT300 gives you a lot of tablet for very little money. The Tegra 3 processor does a great job of handling more demanding apps and games, and overall usability is very good. It’s lighter than the average 10.1in tablet and bar a bit of...
70%
goodgearguide.com.au
Updated:
2013-09-04
Toshiba's previous tablets haven't exactly been well received, with most of them considered ugly, bulky and largely uncompetitive against rival devices. The Tablet AT300, known as the Excite 10 in other markets, aims to change that with a slim design a...
Bottom line The Toshiba Tablet AT300 is a definite improvement over the company's previous Android devices, particularly thanks to a thin and light design. However, compared to rival tablets the AT300 is slightly overpriced given that it offers little that sets it...
65%
T3.com
Updated:
2013-09-04
The follow-up to the world's skinniest 10-inch tab – the Toshiba AT200 – the Toshiba AT300 adds a few millimetres to the waistline but packs a much healthier engine room in return. Unlikely to do battle with the likes of the Asus Transformer Pad Infinity...
Good Quad core power, Native Android, Full size SD card reader...
Bad Reflective display, Poor camera quality, Chunky connector...
60%
whathifi.com
Updated:
2014-04-10
Toshiba's presence in the tablet market might be a tad muted compared with the big-spending Samsungs and Googles of this world. Price is most definitely on its side – this AT300 32GB variant comfortably undercuts many of its rivals. And you've got the ad...
Good Price, Easy to use, Sounds good through headphones...
Bad Cheapfeeling and flimsy build quality, Builtin speakers do not sound great, Soso video playback...
Bottom line Video grumbles aside, if you don't have the budget to stretch to the likes of the Apple iPad or Asus Transformer , then the Toshiba marries price with capacity to passable effect. A decent entry-level machine. See all our tablet reviews Follow whathifi...
60%
digitalversus.com
Updated:
2013-09-04
Following on the heels of the AT270, a touchscreen tablet with a 7.7-inch AMOLED screen, this is the other new Android slate from Toshiba, the AT300. The AT300 has most...
Good Thin and light, Responsive, SD/SDXC memory card slot, Multimedia and gaming capabilities with the Tegra 3...
Bad Light leaks on the screen, Soso screen rendering, Proprietary port for charging, Mediocre camera sensor, Battery life...
Bottom line The Toshiba AT300 is a great tablet in some aspects, such as design and performance. But there are also a few issues with the finishing that seem out of place coming from a brand like Toshiba. On the upside, the Tegra 3 is tried and proven, and the highly...
60%
trustedreviews.com
Updated:
2014-04-17
Many tablets launched in 2011 failed to make the impact their makers hoped, but few made such limp entrances to the market as the first Toshiba Thrive 10in Android tablet. The reviews were lukewarm, sales were poor and few non gadget geeks even knew it ex...
Bottom line Toshiba's Excite X10 remedies many of the problems of its predecessor the, Thrive 10, but we're not convinced it has what it takes to succeed when the majority of Android tablets struggle commercially. Performance is good, build quality is decent and it'...
0%
reviewed.com
Updated:
2014-04-17
Bathed in the red glow of the poor lighting at the Toshiba event, we got our hands on the next tablet fielding from the Japanese electronics giant. Sporting a super-thin profile, light weight, IR blaster, and all of the standard Android features, this new...
0%
androidaustralia.com.au
Updated:
2014-06-04
The Toshiba AT300 is easy to use and easy to handle. With its powerful quad-core processor, on paper it seems as though you wouldn't need anything more. However, there are a few features of the tablet that would make me apprehensive to take the next step...
Good Excellent feel in you hands, Curved gorillaglass display, Ice Cream Sandwich Ready, No onscreen buttons...
Bad Vibrates too much, Metallic lip that falls over the screen is questionable, Autorotation slow and frustrating, No 3G Support, Chunky charger...
Bottom line All in all, the AT300 is good. It has everything you need, and a little extra. But I constantly found myself wanting something more. Something a little bit out there. When I buy any product, I want it to be amazing on first impressions. But, it was not. U...
0%
uk.hardware.info
Updated:
2014-04-10
It's been a while since we published an overview of the current tablet market. With the holidays around the corner, we collected all of the tablets we've tested and that are still available, and created an overview of what's what. If you want to buy a t...
0%
whatmobile.net
Updated:
2014-04-10
Toshiba has had mixed fortunes in the tablet market to date, with early devices such as the Toshiba Folio 100 being pulled from UK retail outlets and more recent tablets like the Toshiba AT200 winning great critical acclaim.The latest in the range is the...
0%
uk.hardware.info
Updated:
2014-04-10
Android tablets are starting to become more affordable, and for less than £350 you can already find tablets from the high-end brands. We tested two that were recently launched, the Samsung Galaxy Tab 2 10.1 and the Toshiba AT300. We compared them with e...
0%
thunderbaylive.com
Updated:
2014-08-13
Lisa Gade compares the Toshiba Excite 10 and the Acer Iconia Tab A510 Android 4.0 tablets with NVIDIA Tegra 3 quad core CPUs. Check out our video review of the Toshiba Excite 10 at: http://www.youtube.com/watch?v=24C74K9vyzc Check out our video review of...
0%
trustedreviews.com
Updated:
2013-09-04
There's no shortage of 10in Android tablets on the market, so how do you stand out? In Toshiba's case, it made the AT200 the thinnest tablet of its kind in the world, with some of the best connectivity of any standalone tablet to go with it. However, when...
Bottom line There's no shortage of 10in Android tablets on the market, so how do you stand out? In Toshiba's case, it made the AT200 the thinnest tablet of its kind in the world, with some of the best connectivity of any standalone tablet to go with it. However, when...
0%
evogadget.com
Updated:
2013-09-04
To be bought in large numbers, a new tablet model has to have three essential factors of superior quality: design, performance when we reviewed it and impressive specs. The price, too, is an important factor to take into consideration. Toshiba's Excite AT...
Bottom line You can even tilt it to watch content in a superior way. The gadget allows both landscape and portrait tilting. The Toshiba Excite AT305T64 is a tablet that will stand the test of time...
0%
evogadget.com
Updated:
2013-09-04
Toshiba made it big when they released their AT200 tablet a while back. Then they told themselves it was time for a new model. Which became the AT300. This version quickly rose to the top of our list of best tablets revealed this year. On this page we wil...
Bottom line The Toshiba AT300 was released a couple of months ago. It is still a fresh and hot item. And with good cause. Its performance is almost perfect and there are not many things that it lacks...
0%
techsmart.co.za
Updated:
2014-04-08
Toshiba certainly knows how to make solid devices, and its Excite 10 tablet - also called the AT300 - is ample testimony to this fact. The big question is, in lieu of Android Jelly Bean devices and Retina displays, can an Android 4.0 (Honeycomb) tablet...
0%
knowyourmobile.com
Updated:
2014-04-08
The Excite 10 is easily recognisable as a premium bit of kit. The brushed aluminium case that surrounds a 10.1-inch display feels good in the hand, particularly when its just 7.7mm thick.Below its skinny exterior lies a dual core 1.2GHz processor - of the...
0%
thunderbaylive.com
Updated:
2014-08-06
Expert video review...
0%
Show all
X