Warranty:
1 year (please call 08705 143723 for warranty issues)
Long product name Toshiba Canon Digital IXUS i Platinum Silver
:
Small but perfectly formed, the Canon IXUS i proves that the best things sometimes come in the smallest packages Half the size of many mobile phones and weighing in at just 100g, this all-metal bodied 4.0 Megapixel dynamo packs 180 second video clips, a 32MB SD memory card and a 5.7x digital zoom. The Digital IXUS i is designed to appeal to the most discerning customer with its size, silky feel, and irresistible finish. Colour: Platinum Silver Features Striking style and design with 4 individual colour variations One of the smallest 4.0 megapixel cameras around, it is the smallest Digital IXUS ever Movie Mode with sound PictBridge, Canon Direct Print and Bubble Jet Direct compatible
The long product name of Toshiba Canon Digital IXUS i Platinum Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Small but perfectly formed, the Canon IXUS i proves that the best things sometimes come in the smallest packages Half the size of many mobile phones and weighing in at just 100g, this all-metal bodied 4.0 Megapixel dynamo packs 180 second video clips, a 32MB SD memory card and a 5.7x digital zoom. The Digital IXUS i is designed to appeal to the most discerning customer with its size, silky feel, and irresistible finish. Colour: Platinum Silver Features Striking style and design with 4 individual colour variations One of the smallest 4.0 megapixel cameras around, it is the smallest Digital IXUS ever Movie Mode with sound PictBridge, Canon Direct Print and Bubble Jet Direct compatible
More>>>
Short summary description Toshiba Canon Digital IXUS i Platinum Silver:
This short summary of the Toshiba Canon Digital IXUS i Platinum Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba Canon Digital IXUS i Platinum Silver
Long summary description Toshiba Canon Digital IXUS i Platinum Silver:
This is an auto-generated long summary of Toshiba Canon Digital IXUS i Platinum Silver based on the first three specs of the first five spec groups.
Toshiba Canon Digital IXUS i Platinum Silver