X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32WL48P 82cm/550 : 1/500cd/m2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32WL48P
Category :
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
data projectors
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 30 Nov 2016 03:32:15
The date of the most recent change of this product data-sheet in Icecat.
Product views: 34932
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Short summary description Toshiba 32WL48P 82cm/550 : 1/500cd/m2:
This short summary of the Toshiba 32WL48P 82cm/550 : 1/500cd/m2 data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba 32WL48P 82cm/550 : 1/500cd/m2, 794 x 576 x 300 mm, 1.366 x 768 pixels
Long summary description Toshiba 32WL48P 82cm/550 : 1/500cd/m2:
This is an auto-generated long summary of Toshiba 32WL48P 82cm/550 : 1/500cd/m2 based on the first three specs of the first five spec groups.
Toshiba 32WL48P 82cm/550 : 1/500cd/m2. Weight: 21.7 kg. Dimensions (WxDxH): 794 x 576 x 300 mm, Resolution: 1.366 x 768 pixels
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Weight & dimensions
Weight*
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
21.7 kg
Other features
Resolution
1.366 x 768 pixels
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
794 x 576 x 300 mm