X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T500 1,600 ANSI Lumens/XGA 1,024 x 768 pixels/3.4 kg/wireless LAN
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1560167
Category :
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
data projectors
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:46:14
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8426
This statistic is based on the 64978 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63287 free Open Icecat users .
Long product name Toshiba T500 1,600 ANSI Lumens/XGA 1,024 x 768 pixels/3.4 kg/wireless LAN:
The short editorial description of Toshiba T500 1,600 ANSI Lumens/XGA 1,024 x 768 pixels/3.4 kg/wireless LAN
Use the T500 and your customer will have convinced his audience even before he start the actual presentation. You really are up to date with cable-free projection of data from your notebook or PDA via the wireless LAN projector T500. Transmission takes pl
Short summary description Toshiba T500 1,600 ANSI Lumens/XGA 1,024 x 768 pixels/3.4 kg/wireless LAN:
This short summary of the Toshiba T500 1,600 ANSI Lumens/XGA 1,024 x 768 pixels/3.4 kg/wireless LAN data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba T500 1,600 ANSI Lumens/XGA 1,024 x 768 pixels/3.4 kg/wireless LAN, 1.5 - 11.74 m, LCD, 298 x 97 x 249 mm
Long summary description Toshiba T500 1,600 ANSI Lumens/XGA 1,024 x 768 pixels/3.4 kg/wireless LAN:
This is an auto-generated long summary of Toshiba T500 1,600 ANSI Lumens/XGA 1,024 x 768 pixels/3.4 kg/wireless LAN based on the first three specs of the first five spec groups.
Toshiba T500 1,600 ANSI Lumens/XGA 1,024 x 768 pixels/3.4 kg/wireless LAN. Projector brightness: 1600 ANSI lumens, Projection technology: LCD, Projection distance: 1.5 - 11.74 m. Service life of lamp: 2000 h, Bulb power: 165 W. Power consumption (typical): 240 W. Dimensions (WxDxH): 298 x 97 x 249 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Projector
Projector brightness*
1600 ANSI lumens
Projection technology*
LCD
Projection distance*
The maximum length at which an image can be projected.
1.5 - 11.74 m
Lamps
Service life of lamp*
The length of time (usually measured in hours) which the lamp can be used for.
2000 h
Bulb power*
The power of the lamp, usually measured in watts (W).
165 W
Lens system
Objective focal length
3.56 cm
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
240 W
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
298 x 97 x 249 mm
Objective picture size
0.8 m