X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T701 2.000 ANSI-Lumen/XGA 1.024 x 768 Pixel/4,1 kg/Wireless LAN
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1560166
Category :
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
data projectors
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:46:16
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9658
This statistic is based on the 64669 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62971 free Open Icecat users .
Long product name Toshiba T701 2.000 ANSI-Lumen/XGA 1.024 x 768 Pixel/4,1 kg/Wireless LAN:
The short editorial description of Toshiba T701 2.000 ANSI-Lumen/XGA 1.024 x 768 Pixel/4,1 kg/Wireless LAN
The T701 redefines freedom of presentation. This projector which only weighs 4.1 kg, projects data transmitted by radio from notebooks or PDA with XGA resolution and a brightness of 2,000 ANSI-Lumens. But you can really make an impact with the T701as this
Short summary description Toshiba T701 2.000 ANSI-Lumen/XGA 1.024 x 768 Pixel/4,1 kg/Wireless LAN:
This short summary of the Toshiba T701 2.000 ANSI-Lumen/XGA 1.024 x 768 Pixel/4,1 kg/Wireless LAN data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba T701 2.000 ANSI-Lumen/XGA 1.024 x 768 Pixel/4,1 kg/Wireless LAN, 1.5 - 11.74 m, LCD, 298 x 97 x 313 mm
Long summary description Toshiba T701 2.000 ANSI-Lumen/XGA 1.024 x 768 Pixel/4,1 kg/Wireless LAN:
This is an auto-generated long summary of Toshiba T701 2.000 ANSI-Lumen/XGA 1.024 x 768 Pixel/4,1 kg/Wireless LAN based on the first three specs of the first five spec groups.
Toshiba T701 2.000 ANSI-Lumen/XGA 1.024 x 768 Pixel/4,1 kg/Wireless LAN. Projector brightness: 2000 ANSI lumens, Projection technology: LCD, Projection distance: 1.5 - 11.74 m. Service life of lamp: 2000 h, Bulb power: 165 W. Power consumption (typical): 240 W. Weight: 4.1 kg. Dimensions (WxDxH): 298 x 97 x 313 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Projector
Projector brightness*
2000 ANSI lumens
Projection technology*
LCD
Projection distance*
The maximum length at which an image can be projected.
1.5 - 11.74 m
Lamps
Service life of lamp*
The length of time (usually measured in hours) which the lamp can be used for.
2000 h
Bulb power*
The power of the lamp, usually measured in watts (W).
165 W
Lens system
Objective focal length
3.56 cm
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
240 W
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4.1 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
298 x 97 x 313 mm
Objective picture size
0.8 m
Projection camera pixels
810.000 pixels