X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TLP-X21 2,500 ANSI Lumens/XGA 1,024 x 768 pixels/6.0 kg
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1560158
Category :
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
data projectors
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 30 Dec 2016 16:20:25
The date of the most recent change of this product data-sheet in Icecat.
Product views: 16432
This statistic is based on the 64862 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63170 free Open Icecat users .

Marketing text Toshiba TLP-X21 2,500 ANSI Lumens/XGA 1,024 x 768 pixels/6.0 kg

:
The official marketing text of Toshiba TLP-X21 2,500 ANSI Lumens/XGA 1,024 x 768 pixels/6.0 kg as supplied by the manufacturer
The TLP X21 provides pure performance. This projector will put your customers right out at the front.
In addition to 2,500 ANSI lumen and XGA resolution this top equipment also features an integrated
swing-out projection camera. This unique camera ensures any presenter maximum certainty in top conferences. Large conference and congress rooms present no problems for this projector.
A PC card slot enables the direct presentation of jpg formats from the projector. It also has a picture-within-picture function and wins over with the projection camera’s image store function.
Short summary description Toshiba TLP-X21 2,500 ANSI Lumens/XGA 1,024 x 768 pixels/6.0 kg:
This short summary of the Toshiba TLP-X21 2,500 ANSI Lumens/XGA 1,024 x 768 pixels/6.0 kg data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba TLP-X21 2,500 ANSI Lumens/XGA 1,024 x 768 pixels/6.0 kg, 1.14 - 12 m, 345 x 104 x 335 mm, 1.024 x 768 pixels
Long summary description Toshiba TLP-X21 2,500 ANSI Lumens/XGA 1,024 x 768 pixels/6.0 kg:
This is an auto-generated long summary of Toshiba TLP-X21 2,500 ANSI Lumens/XGA 1,024 x 768 pixels/6.0 kg based on the first three specs of the first five spec groups.
Toshiba TLP-X21 2,500 ANSI Lumens/XGA 1,024 x 768 pixels/6.0 kg. Projector brightness: 2.500 ANSI lumens, Projection distance: 1.14 - 12 m. Bulb power: 200 W. Power consumption (typical): 330 W. Weight: 6 g. Dimensions (WxDxH): 345 x 104 x 335 mm, Resolution: 1.024 x 768 pixels
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Projector
Projector brightness*
2.500 ANSI lumens
Projection distance*
The maximum length at which an image can be projected.
1.14 - 12 m
Lamps
Bulb power*
The power of the lamp, usually measured in watts (W).
200 W
Lens system
Objective focal length
4.7 cm
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
330 W
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
6 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
345 x 104 x 335 mm
Resolution
1.024 x 768 pixels
Objective picture size
0.63 m