X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TLP-561 1,300 ANSI Lumens/XGA 1,024 x 768 pixels/3.9 kg
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1560154
Category :
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
data projectors
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 30 Dec 2016 16:20:26
The date of the most recent change of this product data-sheet in Icecat.
Product views: 17973
This statistic is based on the 64978 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63287 free Open Icecat users .

Marketing text Toshiba TLP-561 1,300 ANSI Lumens/XGA 1,024 x 768 pixels/3.9 kg

:
The official marketing text of Toshiba TLP-561 1,300 ANSI Lumens/XGA 1,024 x 768 pixels/3.9 kg as supplied by the manufacturer
This is a real all-rounder. Apart from its winning technology, the TLP 561 features a swing-out projection camera, a special lens for short projection distances and a lens-shift function. Its extremely low weight of 3.9 kg means that it is highly mobile and therefore very flexible in its application. 1,300 ANSI lumen make it a winner even in brighter and more spatially challenged presentation rooms in any auditorium.
Short summary description Toshiba TLP-561 1,300 ANSI Lumens/XGA 1,024 x 768 pixels/3.9 kg:
This short summary of the Toshiba TLP-561 1,300 ANSI Lumens/XGA 1,024 x 768 pixels/3.9 kg data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba TLP-561 1,300 ANSI Lumens/XGA 1,024 x 768 pixels/3.9 kg, 1.14 - 5 m, 260 x 95.5 x 352 mm, 1.024 x 786 pixels
Long summary description Toshiba TLP-561 1,300 ANSI Lumens/XGA 1,024 x 768 pixels/3.9 kg:
This is an auto-generated long summary of Toshiba TLP-561 1,300 ANSI Lumens/XGA 1,024 x 768 pixels/3.9 kg based on the first three specs of the first five spec groups.
Toshiba TLP-561 1,300 ANSI Lumens/XGA 1,024 x 768 pixels/3.9 kg. Projector brightness: 1.300 ANSI lumens, Projection distance: 1.14 - 5 m. Bulb power: 160 W. Weight: 3.9 g. Dimensions (WxDxH): 260 x 95.5 x 352 mm, Resolution: 1.024 x 786 pixels
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Projector
Projector brightness*
1.300 ANSI lumens
Projection distance*
The maximum length at which an image can be projected.
1.14 - 5 m
Lamps
Bulb power*
The power of the lamp, usually measured in watts (W).
160 W
Lens system
Objective focal length
1.45 cm
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.9 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
260 x 95.5 x 352 mm
Resolution
1.024 x 786 pixels
Objective picture size
0.8 m
Projection camera pixels
810.000 pixels