X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MT7 1,000 ANSI Lumens/W-XGA 1,280 x 720 pixels/5.3 kg
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1560098
Category :
Opto-mechanical device for displaying motion picture film by projecting it onto a screen. Most of the optical and mechanical elements, except for the illumination and sound devices, are present in movie cameras.
film projectors
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 08 Dec 2016 11:46:30
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9458
This statistic is based on the 64747 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63045 free Open Icecat users .
Long product name Toshiba MT7 1,000 ANSI Lumens/W-XGA 1,280 x 720 pixels/5.3 kg:
The short editorial description of Toshiba MT7 1,000 ANSI Lumens/W-XGA 1,280 x 720 pixels/5.3 kg
The TLP MT7 is one of the quietest projectors, only 32 dB. That doesn’t mean its low on performance, though. 1,000 ANSI l-Lumen, W-XGA resolution and a high contrast ratio ensure it provides real high-end cinema. The equipment projects in 16:9 format
Short summary description Toshiba MT7 1,000 ANSI Lumens/W-XGA 1,280 x 720 pixels/5.3 kg:
This short summary of the Toshiba MT7 1,000 ANSI Lumens/W-XGA 1,280 x 720 pixels/5.3 kg data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba MT7 1,000 ANSI Lumens/W-XGA 1,280 x 720 pixels/5.3 kg, 1.4 - 10 m, 345 x 104 x 281 mm
Long summary description Toshiba MT7 1,000 ANSI Lumens/W-XGA 1,280 x 720 pixels/5.3 kg:
This is an auto-generated long summary of Toshiba MT7 1,000 ANSI Lumens/W-XGA 1,280 x 720 pixels/5.3 kg based on the first three specs of the first five spec groups.
Toshiba MT7 1,000 ANSI Lumens/W-XGA 1,280 x 720 pixels/5.3 kg. Projector brightness: 1000 ANSI lumens, Projection distance: 1.4 - 10 m, Service life of lamp: 2000 h. Dimensions (WxDxH): 345 x 104 x 281 mm. Weight: 5.3 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Projector
Projector brightness*
1000 ANSI lumens
Projection distance
The maximum length at which an image can be projected.
1.4 - 10 m
Service life of lamp
The length of time (usually measured in hours) which the lamp can be used for.
2000 h
Objective picture size
0.9 m
Projector
Objective focal length
4.7 cm
Operational conditions
Bulb power
The power of the lamp, usually measured in watts (W).
170 W
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
345 x 104 x 281 mm