location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Thrustmaster T150 Force Feedback Black, Blue USB Steering wheel + Pedals PC, PlayStation 4, Playstation 3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thrustmaster Check ‘Thrustmaster’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T150 Force Feedback
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4160628 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3362934109738
Category:
In this category you will find accessories for playing games, both for your computer and your games console. Take control of the game and leave your opponents far behind. With these accessories your games will become more real than life!
Gaming Controllers Check ‘Thrustmaster’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thrustmaster: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 178547
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2023 15:05:03
The date of the most recent change of this product data-sheet in Icecat.
Thrustmaster 4160628 user manual (4.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Thrustmaster T150 Force Feedback Black, Blue USB Steering wheel + Pedals PC, PlayStation 4, Playstation 3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Steering wheel + Pedals PC, PlayStation 4, Playstation 3 D-pad
  • - Wired USB
  • - Black, Blue Plastic, Rubber
Long product name Thrustmaster T150 Force Feedback Black, Blue USB Steering wheel + Pedals PC, PlayStation 4, Playstation 3 :
The long product name of Thrustmaster T150 Force Feedback Black, Blue USB Steering wheel + Pedals PC, PlayStation 4, Playstation 3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB, Ø 28cm, 1080°, 2 pedals, PC/PS3/PS4, Windows 10/8/7/Vista/XP, black/blue
More>>>
Thrustmaster T150 Force Feedback Black, Blue USB Steering wheel + Pedals PC, PlayStation 4, Playstation 3:
The official description of Thrustmaster T150 Force Feedback Black, Blue USB Steering wheel + Pedals PC, PlayStation 4, Playstation 3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PlayStation4-certified embedded software and PS4™/PS3™ sliding switch
Official embedded software: the racing wheel is automatically recognized by the PS4™ console
Compatible in the console’s menus
PS4™/PS3™ sliding switch for optimal compatibility on both systems

1080° Force Feedback base featuring Immersion TouchSense technology

Drive system with adjustable Force Feedback lets you feel every detail while you’re racing
(the road or track’s relief, loss of tire grip, braking, bumps and impacts, etc.).
Rotation angle adjustable from 270° to 1080°!
Very precise wheel: optical reading with 12-bit resolution
(i.e. 4,096 values on the wheel’s steering axis)
Mixed belt-pulley and gears system
Smoother, more fluid and less noisy than helical gears with metal ball-bearing axle (for enhanced sturdiness)
Internal memory and upgradeable firmware
Robust and versatile attachment system, compatible with all mounts (desks, tables, etc.)

Large, optimized pedal set
Pedals with wide foot rest
Each pedal’s angle of inclination can be adjusted
Brake pedal with progressive resistance

Also compatible with PC
PC compatibility (Windows 10/8/7/Vista/XP) ensured thanks to the Thrustmaster drivers available for download from the website. The drivers allow you to make sure that you always have the latest firmware version available for the racing wheel’s base.

Realistic wheel
Built-in official buttons for PlayStation4 (PS/SHARE/OPTIONS)
Access social functions, switch between the game and the system,navigate through the console’s menus, etc.
11”/28 cm in diameter, with an ergonomic design perfectly adapted for all driving games(GT, F1, NASCAR, Rally, etc.)
Rubber-coated wheel grips
2 large, wheel-mounted sequential paddle shifters
5”/13 cm tall – 100% metal – Tact switch with life cycle exceeding 500,000 activations
Comprehensive driving gear
13 action buttons (including 2 on the base) + 1 D-Pad

Ecosystem
Compatible with the T3PA and T3PA-PRO pedal sets (Thrustmaster 3 Pedals Add-on)
Compatible with the Thrustmaster TH8A shifter

Short summary description Thrustmaster T150 Force Feedback Black, Blue USB Steering wheel + Pedals PC, PlayStation 4, Playstation 3:
This short summary of the Thrustmaster T150 Force Feedback Black, Blue USB Steering wheel + Pedals PC, PlayStation 4, Playstation 3 data-sheet is auto-generated and uses the product title and the first six key specs.

Thrustmaster T150 Force Feedback, Steering wheel + Pedals, PC, PlayStation 4, Playstation 3, D-pad, Wired, USB, Black, Blue

Long summary description Thrustmaster T150 Force Feedback Black, Blue USB Steering wheel + Pedals PC, PlayStation 4, Playstation 3:
This is an auto-generated long summary of Thrustmaster T150 Force Feedback Black, Blue USB Steering wheel + Pedals PC, PlayStation 4, Playstation 3 based on the first three specs of the first five spec groups.

Thrustmaster T150 Force Feedback. Device type: Steering wheel + Pedals, Gaming platforms supported: PC, PlayStation 4, Playstation 3, Gaming control function buttons: D-pad. Connectivity technology: Wired, Device interface: USB. Product colour: Black, Blue, Housing material: Plastic, Rubber. Package type: Box. Number of products included: 2 pc(s)

Source Testseek summary Average rating
Reviews
Updated:
2016-11-01 06:03:24
Uk has collected 8 expert reviews for Thrustmaster T150 Force Feedback Black, Blue USB Steering wheel + Pedals PC, PlayStation 4, Playstation 3 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
trustedreviews.com
Updated:
2016-11-01 06:03:24
What is the Thrustmaster T150? The Thrustmaster T150 is one of the most affordable force feedback race wheels for PS4. If you want to try out a ‘proper' gaming wheel but don't want to spend upwards of £300 on the Thrustmaster T300RS and a decent pair of p...
Good Good value, Strong force feedback, Feels wellmade...
Bad Lowrent pedals, Slightly notchy feel to wheel turn...
Bottom line A great force feedback wheel for those on a sensible budget...
80%
pcper.com
Updated:
2016-11-01 06:03:24
Thrustmaster echoes the Playstation blue with their PS3/PS4/PC based T150 wheel.This makes quite a bit of sense when we consider how many degrees of travel a thumbstick has as compared to a wheel. Or how much travel a button has as compared to a set of pe...
Bottom line Thrustmaster set out to redefine the entry level enthusiast wheel, and I think they did a very good job overall. It is not a perfect wheel. It has some drawbacks as I described above. When any company works to cost-optimize a product, compromises and conc...
0%
Country Distributor
France 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)