location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Thomas Centri 776 Sek 4.5 kg 2800 RPM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thomas Check ‘Thomas’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Centri 776 Sek
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
776197 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4005435103827
Category: Spin Dryers Check ‘Thomas’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thomas: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72756
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Apr 2020 14:19:26
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Thomas Centri 776 Sek 4.5 kg 2800 RPM :
The long product name of Thomas Centri 776 Sek 4.5 kg 2800 RPM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Centri 776 Sek - 4.5 kg, 2800 U/min, White
More>>>
Short summary description Thomas Centri 776 Sek 4.5 kg 2800 RPM:
This short summary of the Thomas Centri 776 Sek 4.5 kg 2800 RPM data-sheet is auto-generated and uses the product title and the first six key specs.

Thomas Centri 776 Sek, 4.5 kg, 2800 RPM, 5 min, White, Stainless steel, 350 W

Long summary description Thomas Centri 776 Sek 4.5 kg 2800 RPM:
This is an auto-generated long summary of Thomas Centri 776 Sek 4.5 kg 2800 RPM based on the first three specs of the first five spec groups.

Thomas Centri 776 Sek. Rated capacity: 4.5 kg, Maximum spin speed: 2800 RPM, Cycle time: 5 min. Product colour: White, Drum material: Stainless steel. Power consumption (typical): 350 W, AC input voltage: 230 V. Width: 350 mm, Depth: 350 mm, Height: 660 mm. Products per pallet: 18 pc(s)

Country Distributor
Deutschland 1 distributor(s)