Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Terratec HeadSet Master stereo headset

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Terratec
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HeadSet Master stereo
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4017273631301
Category
Headsets are headphone or headphones combined with a microphone. Headsets provide the equivalent functionality of a telephone handset but with hands-free operation. They have many uses including in call centers and other telephone-intensive jobs and for anybody wishing to have both hands free during a telephone conversation.
headsets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Terratec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 21497
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 27 Aug 2017 04:15:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Terratec HeadSet Master stereo headset :
The short editorial description of Terratec HeadSet Master stereo headset

Stereo Headphone and Microphone
More>>>
Short summary description Terratec HeadSet Master stereo headset:
This short summary of the Terratec HeadSet Master stereo headset data-sheet is auto-generated and uses the product title and the first six key specs.
Terratec HeadSet Master stereo, Wired, 50 - 18000 Hz, 32 Ω, 100 - 10000 Hz
Long summary description Terratec HeadSet Master stereo headset :

Terratec HeadSet Master stereo. Connectivity technology: Wired. Headphone frequency: 50 - 18000 Hz, Impedance: 32 Ω. Microphone frequency: 100 - 10000 Hz

This is an auto-generated long summary of Terratec HeadSet Master stereo headset based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01
Testseek has collected 10 expert reviews for Terratec HeadSet Master stereo 電腦耳機 and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
66%
Source Review comments Score
expertreviews.co.uk
Updated:
2017-03-01
This headset claims to give a true surround-sound experience. Rather than using psycho-acoustic digital processing to simulate a surround effect (as is used by Dolby Headphone technology), it has six speakers built into the headset. The result is ar...
60%
Xtremecomputing.co.uk
Updated:
2017-03-01
In 1994, Terratec Electronic was founded by Walter Grieger and Heiko Meertz as a two-man business in Nettetal a quiet little town on the left bank of the lower Rhine river, Only a few years later, the company had become the largest German manufacturer...
Good Excellent 5.1 surround sound reproduction, Ease of setup, Subwoofer with Bass shaker, Removable Microphone, Separate Volume control for each channel, No sound Card necessary...
Bad Comfort while wearing needs improving...
Bottom line Overall this headset 5.1 was brilliant and I found it to reproduce good 5.1 surround sound quality fantastically, (considering it is a headset_ Terratec have produced a great product here but they won’t be my favorite and first choice because of the...
0%
itreviews.com
Updated:
2017-03-01
surround sound headphones are getting better: The surround sound headset has turned out to be quite a trend. From the humungous monstrosities of several years ago (with price tags to match), were now being treated to more modest monstrosities that leave c...
0%
Show all