Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Smartphone-based head mounted display Black
- - Adjustable interpupillary distance
- - Adjustable straps
Long product name Terratec VR-1 Smartphone-based head mounted display Black
:
Virtual Reality 3D, Android, iOS, 58 - 72 mm
The long product name of Terratec VR-1 Smartphone-based head mounted display Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Virtual Reality 3D, Android, iOS, 58 - 72 mm
More>>>
Short summary description Terratec VR-1 Smartphone-based head mounted display Black:
This short summary of the Terratec VR-1 Smartphone-based head mounted display Black data-sheet is auto-generated and uses the product title and the first six key specs.
Terratec VR-1, Smartphone-based head mounted display, Black, Android, iOS
Long summary description Terratec VR-1 Smartphone-based head mounted display Black:
This is an auto-generated long summary of Terratec VR-1 Smartphone-based head mounted display Black based on the first three specs of the first five spec groups.
Terratec VR-1. Type: Smartphone-based head mounted display, Product colour: Black. Mobile operating systems supported: Android, iOS