location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Tektronix Drum 016199700 kleur

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tektronix Check ‘Tektronix’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Drum 016199700 kleur
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
016199700
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘Tektronix’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tektronix: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19475
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:28:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tektronix Drum 016199700 kleur
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser printing
  • - 3000 pages
  • - Printing colours: Cyan, Magenta, Yellow
Long product name Tektronix Drum 016199700 kleur :
The long product name of Tektronix Drum 016199700 kleur. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

XEROX DRUM RAINBOW PACK (1 ELK CMY) (30K) PHASER 7300
More>>>
Short summary description Tektronix Drum 016199700 kleur:
This short summary of the Tektronix Drum 016199700 kleur data-sheet is auto-generated and uses the product title and the first six key specs.

Tektronix Drum 016199700 kleur, Phaser 7300, 3000 pages, Laser printing, Cyan, Magenta, Yellow, 5 - 35 °C, 10 - 80%

Long summary description Tektronix Drum 016199700 kleur:
This is an auto-generated long summary of Tektronix Drum 016199700 kleur based on the first three specs of the first five spec groups.

Tektronix Drum 016199700 kleur. Compatibility: Phaser 7300, Page yield: 3000 pages, Print technology: Laser printing. Weight: 7.17 kg. Dimensions (WxDxH): 507.999 x 495.299 x 266.699 mm