X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tektronix
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Maintenance kit extended
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
016183400
Category :
Components needed to build a printer.
printer kits
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tektronix: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 23 Feb 2011 17:50:25
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10493
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name Tektronix Maintenance kit extended:
The short editorial description of Tektronix Maintenance kit extended
Extended-Capacity Maintenance Kit, Phaser 850
Short summary description Tektronix Maintenance kit extended:
This short summary of the Tektronix Maintenance kit extended data-sheet is auto-generated and uses the product title and the first six key specs.
Tektronix Maintenance kit extended, 266.699 x 139.699 x 95.249 mm
Long summary description Tektronix Maintenance kit extended:
This is an auto-generated long summary of Tektronix Maintenance kit extended based on the first three specs of the first five spec groups.
Tektronix Maintenance kit extended. Weight: 607.8 g, Dimensions (WxDxH): 266.699 x 139.699 x 95.249 mm
Tektronix Maintenance kit extended Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand
Image
Product code
Product
Stock
Price from
Xerox 016-1834-00
Xerox 016-1834-00
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
016-1834-00
 — 
Xerox EXTENDED MAINTENANCE KIT (45K) PHASER 850
Xerox EXTENDED MAINTENANCE KIT (45K) PHASER 850
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
016183400
USD 57.19
(excl. VAT)
USD 69.20(incl. VAT)