location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Tektronix Magenta ColorStix® Ink ink stick 3 pc(s) 2366 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tektronix Check ‘Tektronix’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Magenta ColorStix® Ink
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
016-1829-00
Category:
Some printers use ink sticks instead of cartridges. Be careful to pick the right product for your printer.
Ink Sticks Check ‘Tektronix’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tektronix: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18688
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:47:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Tektronix Magenta ColorStix® Ink ink stick 3 pc(s) 2366 pages :
The long product name of Tektronix Magenta ColorStix® Ink ink stick 3 pc(s) 2366 pages. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Magenta ColorStix® Ink, 2 Magenta Sticks + 1 Black Stick
More>>>
Short summary description Tektronix Magenta ColorStix® Ink ink stick 3 pc(s) 2366 pages:
This short summary of the Tektronix Magenta ColorStix® Ink ink stick 3 pc(s) 2366 pages data-sheet is auto-generated and uses the product title and the first six key specs.

Tektronix Magenta ColorStix® Ink, 3 pc(s), Laser, 2366 pages, Magenta, 88 x 165 x 50 mm, 195 g

Long summary description Tektronix Magenta ColorStix® Ink ink stick 3 pc(s) 2366 pages:
This is an auto-generated long summary of Tektronix Magenta ColorStix® Ink ink stick 3 pc(s) 2366 pages based on the first three specs of the first five spec groups.

Tektronix Magenta ColorStix® Ink. Quantity per pack: 3 pc(s), Print technology: Laser, Page yield: 2366 pages. Dimensions (WxDxH): 88 x 165 x 50 mm, Weight: 195 g

Brand Image Product code Product Stock Price from
Tektronix

Tektronix Yellow ColorStix® Ink ink stick 3 pc(s) 2366 pages
(show image)
016-1830-00 Yellow ColorStix® Ink 0.00
(excl. VAT)
0 (incl. VAT)
Tektronix

Tektronix Cyan ColorStix® Ink ink stick 3 pc(s) 2366 pages
(show image)
016-1828-00 Cyan ColorStix® Ink 0.00
(excl. VAT)
0 (incl. VAT)