location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Teka BE Linea R15 50.40 Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Teka Check ‘Teka’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BE Linea R15 50.40
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10125134 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8421152098288
Category:
Fixed basin with a water supply (taps/faucets)and a drain, found in kitchens.
Kitchen Sinks Check ‘Teka’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Teka: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39706
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2024 08:51:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Teka BE Linea R15 50.40 Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Undermount Sink, One bowl
  • - 3½ Manual basket waste with Overflow
  • - 60 cm base unit
Long product name Teka BE Linea R15 50.40 Stainless steel :
The long product name of Teka BE Linea R15 50.40 Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Undermount Stainless Steel Sink
More>>>
Short summary description Teka BE Linea R15 50.40 Stainless steel:
This short summary of the Teka BE Linea R15 50.40 Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Teka BE Linea R15 50.40, Stainless steel, Stainless steel, 1 bowls, 500 x 400 mm, 20 cm, 8.89 cm (3.5")

Long summary description Teka BE Linea R15 50.40 Stainless steel:
This is an auto-generated long summary of Teka BE Linea R15 50.40 Stainless steel based on the first three specs of the first five spec groups.

Teka BE Linea R15 50.40. Sink material: Stainless steel, Product colour: Stainless steel, Number of sink bowls: 1 bowls. Width: 540 mm, Depth: 440 mm

High quality materials to make a difference

They are more resistant to possible scratches and strong temperature changes thanks to materials of the highest quality.

Your sink will become a piece of art

An elegant premium stainless steel design will give your countertop that classy touch and personality we all love in our kitchen.

Sinks with Lifetime Warranty

Your sink’s high quality materials will make it last a Lifetime. Long live the sink!