location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tefal AVANTE GRILL CHROM 3-in-1 sandwich maker Black, Chrome

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tefal Check ‘Tefal’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AVANTE GRILL CHROM 3-in-1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SW6058 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3168430719194
Category:
Also known as a sandwich maker, it is a device used for making toasted sandwiches/toasties.
Sandwich Makers Check ‘Tefal’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tefal: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59186
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Sep 2023 15:24:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tefal AVANTE GRILL CHROM 3-in-1 sandwich maker Black, Chrome
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of sandwiches: 2
  • - Handle with lock Indication light
  • - Thermostat
  • - Black, Chrome
More>>>
Short summary description Tefal AVANTE GRILL CHROM 3-in-1 sandwich maker Black, Chrome:
This short summary of the Tefal AVANTE GRILL CHROM 3-in-1 sandwich maker Black, Chrome data-sheet is auto-generated and uses the product title and the first six key specs.

Tefal AVANTE GRILL CHROM 3-in-1, Black, Chrome, 220 - 240 V, 50 - 60 Hz

Long summary description Tefal AVANTE GRILL CHROM 3-in-1 sandwich maker Black, Chrome:
This is an auto-generated long summary of Tefal AVANTE GRILL CHROM 3-in-1 sandwich maker Black, Chrome based on the first three specs of the first five spec groups.

Tefal AVANTE GRILL CHROM 3-in-1. Product colour: Black, Chrome. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Performance
Handle with lock
Yes
Product colour *
Black, Chrome
Thermostat
Yes
Indication light
Yes
Non-stick coating
Yes
Easy to clean
Yes
Performance
Cord storage
Yes
Number of sandwiches *
2
On/off switch
Yes
Removable plate(s)
Yes
Power
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Country Distributor
Deutschland 1 distributor(s)