Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tefal Simply Line Inox&Design 1050W Black, Stainless steel raclette grill

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tefal
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Simply Line Inox&Design
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RE5228 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
3168430716407 show
Category
Household appliance used for grilling cheese and other food.
raclette grills
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tefal: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 25820
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 20 Oct 2017 00:02:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name Tefal Simply Line Inox&Design 1050W Black, Stainless steel raclette grill :
The short editorial description of Tefal Simply Line Inox&Design 1050W Black, Stainless steel raclette grill

Marketing description is not available.
More>>>
Short summary description Tefal Simply Line Inox&Design 1050W Black, Stainless steel raclette grill:
This short summary of the Tefal Simply Line Inox&Design 1050W Black, Stainless steel raclette grill data-sheet is auto-generated and uses the product title and the first six key specs.
Tefal Simply Line Inox&Design, 1050 W
Long summary description Tefal Simply Line Inox&Design 1050W Black, Stainless steel raclette grill :

Tefal Simply Line Inox&Design. Power: 1050 W

This is an auto-generated long summary of Tefal Simply Line Inox&Design 1050W Black, Stainless steel raclette grill based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Technical details
Non-stick coating *
Covered with a substance that prevents food sticking to it during and after cooking.
Yes
Easy to clean
No
Indication light
Yes
On/off switch
The button which is pressed to switch the device on or off.
Yes
Colour of product
The colour e.g. red, blue, green, black, white.
Black, Stainless steel
Form factor
The shape or design of the product.
Rectangular
Technical details
Detachable power cord
Yes
Plate material
Stainless steel
Cool touch handle(s)
Yes
Power
Power *
Energy that is produced by mechanical, electrical, or other means and used to operate a device.
1050 W
Packaging content
Number of pans
The quantity of pans included with the product.
6
Country Distributor
Deutschland 1 distributor(s)