location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tefal Prep'Line HT4111 food processor 450 W 0.6 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tefal Check ‘Tefal’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Prep'Line HT4111
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HT4111 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3045388142215 show
Category:
Electric kitchen appliance used for chopping, mixing, or pureeing foods.
Food Processors Check ‘Tefal’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tefal: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67850
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Sep 2023 15:24:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tefal Prep'Line HT4111 food processor 450 W 0.6 L White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.6 L Number of speeds: 5 White
  • - Mixer functions Kneading function
  • - Housing material: Plastic
  • - 450 W
More>>>
Short summary description Tefal Prep'Line HT4111 food processor 450 W 0.6 L White:
This short summary of the Tefal Prep'Line HT4111 food processor 450 W 0.6 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Tefal Prep'Line HT4111, 0.6 L, White, Blend, Knead, Mixing, Plastic, Stainless steel, 450 W

Long summary description Tefal Prep'Line HT4111 food processor 450 W 0.6 L White:
This is an auto-generated long summary of Tefal Prep'Line HT4111 food processor 450 W 0.6 L White based on the first three specs of the first five spec groups.

Tefal Prep'Line HT4111. Bowl capacity: 0.6 L, Product colour: White, Mixer functions: Blend, Knead, Mixing. Housing material: Plastic, Blade material: Stainless steel. Power: 450 W. Products per shipping (inner) case: 6 pc(s), Products per pallet: 144 pc(s)

Features
Bowl capacity *
0.6 L
Product colour *
White
Variable speed *
Yes
Number of speeds *
5
Blender attachment
Yes
Mixer functions
Blend, Knead, Mixing
Kneading function *
Yes
Turbo
Yes
Material
Housing material
Plastic
Material
Blade material
Stainless steel
Power
Power *
450 W
Packaging content
Beaters
Yes
Dough hooks
Yes
Logistics data
Products per shipping (inner) case
6 pc(s)
Products per pallet
144 pc(s)
Country Distributor
Deutschland 1 distributor(s)