location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tefal FV 4630 Dry & Steam iron 2300 W Violet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tefal Check ‘Tefal’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FV 4630
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FV4630 show
Show alternative article codes used in the online market place
Category:
Metal and plastic devices which are used to iron/press clothes and sheets.
Irons Check ‘Tefal’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tefal: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15390
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Sep 2023 15:23:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tefal FV 4630 Dry & Steam iron 2300 W Violet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Dry & Steam iron 2 m Violet
  • - Variable steam Steam boost performance: 120 g/min
  • - Self-cleaning
  • - Continuous steam performance: 35 g/min Automatic anti-calc
  • - 0.32 L
  • - Vertical steam function Spray function Adjustable thermostat
  • - 2300 W
More>>>
Short summary description Tefal FV 4630 Dry & Steam iron 2300 W Violet:
This short summary of the Tefal FV 4630 Dry & Steam iron 2300 W Violet data-sheet is auto-generated and uses the product title and the first six key specs.

Tefal FV 4630, Dry & Steam iron, 2 m, 120 g/min, Violet, 35 g/min, 0.32 L

Long summary description Tefal FV 4630 Dry & Steam iron 2300 W Violet:
This is an auto-generated long summary of Tefal FV 4630 Dry & Steam iron 2300 W Violet based on the first three specs of the first five spec groups.

Tefal FV 4630. Type: Dry & Steam iron, Cord length: 2 m, Steam boost performance: 120 g/min. Iron power: 2300 W

Features
Type *
Dry & Steam iron
Self-cleaning *
Yes
Product colour *
Violet
Continuous steam performance *
35 g/min
Automatic anti-calc *
Yes
Water tank capacity *
0.32 L
Variable steam *
Yes
Anti-scale system
Yes
Features
Vertical steam function *
Yes
Spray function *
Yes
Cord length *
2 m
Steam boost performance *
120 g/min
Minimum continuous flow
35 g/min
Adjustable thermostat
Yes
Power
Iron power *
2300 W