location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TechniSat Gigatenne 4TN satellite antenna Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TechniSat Check ‘TechniSat’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gigatenne 4TN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9728/8883 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4019588728837
Category:
Commonly a dish-shape, known as a satellite dish, this is a device to receive satellite television and other data transmissions from communication satellites.
Satellite Antennas Check ‘TechniSat’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TechniSat: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14448
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 May 2024 10:03:34
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description TechniSat Gigatenne 4TN satellite antenna Grey:
This short summary of the TechniSat Gigatenne 4TN satellite antenna Grey data-sheet is auto-generated and uses the product title and the first six key specs.

TechniSat Gigatenne 4TN, 11.7 - 12.75 GHz, 0.6 dBi, Grey, Aluminium, 85 cm, 850 mm

Long summary description TechniSat Gigatenne 4TN satellite antenna Grey:
This is an auto-generated long summary of TechniSat Gigatenne 4TN satellite antenna Grey based on the first three specs of the first five spec groups.

TechniSat Gigatenne 4TN. Frequency range: 11.7 - 12.75 GHz, Antenna gain level (max): 0.6 dBi. Product colour: Grey, Material: Aluminium. Diameter: 85 cm, Width: 850 mm, Height: 870 mm. Package dimensions (WxDxH): 880 x 240 x 950 mm, Package weight: 9.8 kg