Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TechniSat Remoty Black,Silver remote control

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TechniSat
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Remoty
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0000/3718
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4019588037182
Category
These devices make it possible to control your home equipment from a distance. Never get up again!
remote controls
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TechniSat: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 10 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6844
This statistic is based on the 73929 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 10-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72227 free Open Icecat users .
Info modified on: 22 Aug 2017 18:31:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name TechniSat Remoty Black,Silver remote control :
The short editorial description of TechniSat Remoty Black,Silver remote control

Remoty Remote Control
More>>>
Short summary description TechniSat Remoty Black,Silver remote control:
This short summary of the TechniSat Remoty Black,Silver remote control data-sheet is auto-generated and uses the product title and the first six key specs.
TechniSat Remoty, Black, Silver, TV, TechniVision 22 ST, 100 g, 127 mm, 30 mm
Long summary description TechniSat Remoty Black,Silver remote control :

TechniSat Remoty. Colour of product: Black, Silver, Remote control proper use: TV, Compatible products: TechniVision 22 ST. Weight: 100 g, Width: 127 mm, Depth: 30 mm

This is an auto-generated long summary of TechniSat Remoty Black,Silver remote control based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Deutschland 1 distributor(s)