Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TDK BA100 Black Intraaural In-ear headphone

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TDK
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BA100
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T61912 show
Show alternative article codes used in the online market place
Category
Headphones come in all sorts of designs and qualities, so you will surely be able to find your perfect pair in our database!
headphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TDK: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 15158
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 14 Oct 2017 18:33:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name TDK BA100 Black Intraaural In-ear headphone :
The short editorial description of TDK BA100 Black Intraaural In-ear headphone

BA100, 20 – 20.000 Hz, 3.5mm
More>>>
Short summary description TDK BA100 Black Intraaural In-ear headphone:
This short summary of the TDK BA100 Black Intraaural In-ear headphone data-sheet is auto-generated and uses the product title and the first six key specs.
TDK BA100, Intraaural, In-ear, 20 - 20000 Hz, 118 dB, 76 Ω, Balanced
Long summary description TDK BA100 Black Intraaural In-ear headphone :

TDK BA100. Ear coupling: Intraaural, Wearing style: In-ear, Headphone frequency: 20 - 20000 Hz. Connectivity technology: Wired, Cable length: 1.2 m, Connector contacts plating: Gold. Colour of product: Black. Audio adapters included: 6.3 mm. Package dimensions (WxDxH): 94 x 37 x 156 mm, Headphone connectivity: 3.5 mm

This is an auto-generated long summary of TDK BA100 Black Intraaural In-ear headphone based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14
Testseek has collected 3 expert reviews for TDK BA100 and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
60%
Source Review comments Score
T3.com
Updated:
2013-02-14
Complementing TDK’s recent on-ear high-fidelity headphones such as the TDK ST-700 and TDK ST-800, the TDK BA-100 is an in-ear monitor model. It has an unorthodox balanced armature design that often results in superior tonal separation, hence the relati...
Good Excellent sonic separation, Good build quality, Dual length cable...
Bad Dominant bass, Annoying cord, Dull looking...
Bottom line The TDK BA-100 is something of a revelation for in-ear balanced armature monitors, delivering a thumping bass performance. Trouble is, that deep affection for bass is arguably too strong, leaving superbly reproduced vocals and higher frequency sounds...
60%