location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TDK WR700 Headphones Wireless Head-band Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TDK Check ‘TDK’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WR700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T61790 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0020356617905 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TDK: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20061
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 May 2023 10:54:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TDK WR700 Headphones Wireless Head-band Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver Head-band Headphones
  • - Wireless RF connectivity 10 m
  • - Circumaural 20 - 20000 Hz 32 Ω 106 dB
  • - AAA
Long product name TDK WR700 Headphones Wireless Head-band Black, Silver :
The long product name of TDK WR700 Headphones Wireless Head-band Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WR700, 20 – 20.000 Hz, 2.4 Ghz
More>>>
Short summary description TDK WR700 Headphones Wireless Head-band Black, Silver:
This short summary of the TDK WR700 Headphones Wireless Head-band Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

TDK WR700, Wireless, 20 - 20000 Hz, Headphones, Black, Silver

Long summary description TDK WR700 Headphones Wireless Head-band Black, Silver:
This is an auto-generated long summary of TDK WR700 Headphones Wireless Head-band Black, Silver based on the first three specs of the first five spec groups.

TDK WR700. Product type: Headphones. Connectivity technology: Wireless. Headphone frequency: 20 - 20000 Hz. Wireless range: 10 m. Product colour: Black, Silver

Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 09:59:18
Uk has collected 21 expert reviews for TDK WR700 Headphones Wireless Head-band Black, Silver and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
smarthouse.com.au
Updated:
2013-02-14 09:59:12
Bluetooth is a common avenue for linking wireless audio devices, but using the short-range frequency comes at a price. Bluetooth has to compress audio when streaming to devices, so the quality takes a toll. Enter Kleer. Kleer wireless technology operat...
Good Kleer technology doesn’t sacrifice quality for wireless; Clear, uncompressed sound...
Bad Requires four AAA batteries all up; hissing while on standby...
70%
channelnews.com.au
Updated:
2013-02-14 09:59:13
TDK has chosen Kleer over Bluetooth and won with this ultra-clear set of headsets, but the WR700s aren?t without their faults. Question is: do they warrant a $179 price tag?Bluetooth is a common avenue for linking wireless audio devices, but using the...
Good Kleer technology doesn?t sacrifice quality for wireless; Clear, uncompressed sound...
Bad Requires four AAA batteries all up; hissing while on standby...
70%
goodgearguide.com.au
Updated:
2013-02-14 09:59:15
Wireless headphones have been on the market for a long time, but they have generally lacked the sound quality of their wired components, making them easy to overlook for anyone concerned with crisp audio quality. However, TDK's WR700 headphones utili...
Good Excellent build quality and looks, instantaneous sync, Kleer wireless technology, excellent sound quality, up to four units pairs can use one receiver...
Bad Ears quickly become hot, receiver a little chunky for use with mobile phones, no active noise cancellation...
Bottom line TDK's WR700 headphones look good, are comfortable to wear and possess excellent sound quality...
80%
expertreviews.co.uk
Updated:
2013-02-14 09:59:15
TDK is better known for recordable media than it is for audio hardware, but the compnay also produces a wide range of headphones, which now includes this new WR700 wireless set. They seem to be designed primarily for portable use. The receiver plugs in...
Bottom line The TDK WR700 wireless headphones have generally good sound quality and reasonable range, but it's not ideal for mobile use...
80%
howtospendit.ft.com
Updated:
2013-12-21 02:59:54
Wireless headphones aren't always a great success, however. Bluetooth can be a finicky technology, which I'm never wholly comfortable with – audio geeks often say it's not ideal for good-quality sound transmission. These new wireless headphones are a min...
0%
pinoytechblog.com
Updated:
2016-11-23 08:40:51
TDK. A long-forgotten brand that reminds me of old cassette and betamax tapes. Well they're back and interestingly, they chose to take on the audio solutions market using the brand TDK Life on Record. But not just any audio market mind you. They also have...
Bottom line The TDK WR700 as a wireless headphones provides really good sound output as it is. Having the Kleer technology, you can surely enjoy listening to your CD tracks from your component system, or FLAC music downloaded from iTunes without any loss of quality a...
0%
tbreak.ae
Updated:
2016-11-23 08:40:51
Usually I’m not a fan of wireless devices since one way or the other they usually end up disappointing me with poor reception and/or broken connections due to interference. Of course, my Xbox 360 and PS3 controllers have never posed any problem, yet I...
Good Simple plug & play setup, Great sound, High quality build, Long range...
Bad Requires 4x AAA batteries, No battery life indicator...
80%
thinkdigit.com
Updated:
2013-02-14 09:59:13
Is TDK WR 700 as good as some of the better Rs. 7000 wired headphones? Not quite, but for wireless headphones the performance is superlative. This is one of the better sounding headphones to enter our test labs, and probably the best wireless one till...
Bottom line In the end perhaps it perhaps boils down to one question: Are they as good as some of the better Rs. 7000 wired headphones? Not quite, but for wireless headphones the performance is superlative.This is one of the better sounding headphones to enter our...
70%
itp.net
Updated:
2013-02-14 09:59:13
With its WR700 Wireless Headphones TDK is aiming to bring high fidelity sound to users without the hassle of cables.The WR700 headphones employ what TDK refers to as ‘Kleer' wireless technology and the advantages became clearly evident when we began te...
Bottom line The WR700 Wireless Headphones offer excellent aural performance for a reasonable price...
80%
about.com
Updated:
2013-02-14 09:59:14
Stereo headphones, especially those with true high fidelity sound are a great and affordable way to enjoy music. In fact, serious audiophiles with a modest budget or little space for a system often build a great system with only a disc player and a goo...
Bottom line In the opinion of this serious music listener, the TDK WR700 wireless headphones are affordable, great-sounding headphones for casual or critical listeners. Their high fidelity sound is rich, full and detailed and the wireless capability is a real plus...
90%
tbreak.com
Updated:
2013-02-14 09:59:14
Usually I’m not a fan of wireless devices since one way or the other they usually end up disappointing me with poor reception and/or broken connections due to interference. Of course, my Xbox 360 and PS3 controllers have never posed any problem, yet I...
Good Simple plug & play setup, Great sound, High quality build, Long range...
Bad Requires 4x AAA batteries, No battery life indicator...
80%
topreviewshop.com
Updated:
2013-02-14 09:59:15
Fit, Comfort and Isolation As noted above, the WR700 is a supraaural headphone that weighs a bit more than the average wired set due to the battery compartment and wireless circuitry. The soft pads, low clamping force, and rotating earcups all make the...
Good Well thought-out accessory pack, very user-friendly, comfortable, impressive battery life.
Bad Mostly plastic construction, so-so audio quality, relatively hefty price.
Bottom line Fit, Comfort and Isolation As noted above, the WR700 is a supraaural headphone that weighs a bit more than the average wired set due to the battery compartment and wireless circuitry. The soft pads, low clamping force, and rotating earcups all make the...
80%
myce.com
Updated:
2013-02-14 09:59:17
TDK was kind enough to send us a pair of high fidelity wireless headphones for review. These headphones feature transmission technology developed by Kleer, which is an uncompressed CD quality 16bit 44kHz digital connection, giving improved sound quali...
Good Transmitter a little larger than a 9v battery and plugs directly into the headphones socket, No cradle, dock, cables or power socket required; just the small transmitter and headphones, Crisp clear detailed audio, enough to reveal defects in many MP3 &...
Bad No active noise cancelling, Significant standby current, batteries should be removed when not in use for more than a few days, 126ms latency measured. This would be an issue for critical timing use (e.g. recording studio.), Transmitter easy to misplace...
90%
pcmag.com
Updated:
2013-06-01 03:53:03
Wireless headphones most often take the Bluetooth route these days, but a handful of models still use RF-based technology with separate transmitters sending high quality audio streams to receivers inside the headphones. TDK's WR700 uses Kleer technol...
Good Powerful audio performance with deep bass response at moderate volumes. Easy pairing, high-quality wireless audio via Kleer technology. Comfortable on-ear design. Good value for the price.
Bad Distorts on deep bass tracks at maximum volume. Requires four AAA batteries for operation...
Bottom line TDK's WR700 is a solid wireless headphone option, with big bass and a high quality wireless streaming courtesy of Kleer. It isn't flawless, but it's a bargain for its $250 price...
80%
examiner.com
Updated:
2014-11-08 08:58:40
Click here to see a video unboxing of the WR700'sIf you've never owned a nice pair of headphones before, you probably shouldn't buy the WR700's from TDK… because they will make all the headphones you ever owned to that point seem like garbage. I was blown...
100%
Country Distributor
United Kingdom 1 distributor(s)