X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite Notebook Backpac
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TR600
Category :
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
notebook cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 13:09:44
The date of the most recent change of this product data-sheet in Icecat.
Product views: 20822
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: Lifetime
Long product name Targus Elite Notebook Backpac:
The short editorial description of Targus Elite Notebook Backpac
Elite Notebook Backpac

Marketing text Targus Elite Notebook Backpac

:
The official marketing text of Targus Elite Notebook Backpac as supplied by the manufacturer
This notebook Backpack is the ultimate backpack for any Corporate professional. Throughout the case you can find a pocket for your every mobile need. This case is packed with smart features for the daily mobile professional: a detachable mobile phone pouch, a nyflex-padded sunglasses pocket, a hidden water bottle holder, a front zippered pocket for keys, storage for 8 CD/DVDs, 2 file sections and even a retracting light for finding your loose items in the dark!. This innovative backpack also features shock-absorbing feet and will stand in position when placed on the ground making it an excellent choice for your ergonomic and organizational needs.


- Fits notebooks with screens up to 15"

- Incorporates a unique air cushioning system offering additional protection for your notebook

- Padded shoulder straps that help with reducing fatigue with 2 hidden pockets

- Innovative retractable light allowing illumination of your workstation compartment

- Expanding file pocket to carry your everyday documents

- Practical hideaway mesh water bottle holder

- Removable mobile-phone pocket for easy access

- Removable waist strap

- Shock-absorbing rubber feet that enable your case to stand on the ground in an upright position at all times

- Ergonomic rubber carrying handle that fits over rolling luggage

Short summary description Targus Elite Notebook Backpac:
This short summary of the Targus Elite Notebook Backpac data-sheet is auto-generated and uses the product title and the first six key specs.
Targus Elite Notebook Backpac, Backpack, Black, 500 x 420 x 150 mm
Long summary description Targus Elite Notebook Backpac:
This is an auto-generated long summary of Targus Elite Notebook Backpac based on the first three specs of the first five spec groups.
Targus Elite Notebook Backpac. Maximum screen size compatibility: 38.1 cm (15"), Type: Backpack, Colour of product: Black. Weight: 2 kg. Dimensions (WxDxH): 500 x 420 x 150 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Maximum screen size compatibility*
The maximum screen size which can be used with this product.
38.1 cm (15")
Type*
Characteristics of the device.
Backpack
Colour of product*
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
500 x 420 x 150 mm
Carry cases protection
Incorporates a unique air cushioning system offering additional protection for your notebook. Shock-absorbing rubber feet that enable your case to stand on the ground in an upright position at all times
Carry cases other features
Ergonomic rubber carrying handle that fits over rolling luggage