Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Top-Loading Notepac With Air 15" Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Top-Loading Notepac With Air
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLN01A
Category
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
notebook cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 20775
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 12 Oct 2017 16:08:41
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Targus Top-Loading Notepac With Air 15" Black :
The short editorial description of Targus Top-Loading Notepac With Air 15" Black

Top-Loading Notepac With Air
More>>>

Targus Top-Loading Notepac With Air 15" Black:
The official marketing text of Targus Top-Loading Notepac With Air 15" Black as supplied by the manufacturer
The Targus Top-Loading Air Notepac Case (APS) holds notebooks with screens up to 15inches. Constructed from rugged 1680D nylon, this case features the Targus Air Protection System ensuring your notebook has the ultimate protection and with its top loading design you can be sure that your key information is on hand in a second. Convenient, top-loading design ensuring easy access to your mobile essentials.
Padded notebook compartment holds notebooks up to 15" in screen size
Rolling luggage security strap and umbrella holder
Dual-pull, self healing zippers
Short summary description Targus Top-Loading Notepac With Air 15" Black:
This short summary of the Targus Top-Loading Notepac With Air 15" Black data-sheet is auto-generated and uses the product title and the first six key specs.
Targus Top-Loading Notepac With Air, 38.1 cm (15"), Black, Nylon, 1.5 kg, 420 x 360 x 100 mm
Long summary description Targus Top-Loading Notepac With Air 15" Black :

Targus Top-Loading Notepac With Air. Maximum screen size compatibility: 38.1 cm (15"), Colour of product: Black, Material: Nylon. Weight: 1.5 kg. Dimensions (WxDxH): 420 x 360 x 100 mm

This is an auto-generated long summary of Targus Top-Loading Notepac With Air 15" Black based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Maximum screen size compatibility *
The maximum screen size which can be used with this product.
38.1 cm (15")
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Nylon
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.5 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
420 x 360 x 100 mm
X