Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus CARRY CASE

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CARRY CASE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SL300
Category
Cases for storing pieces of equipment such as cameras, laptops, tripods.
equipment cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 24090
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 02 Sep 2017 05:31:04
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Targus CARRY CASE :
The short editorial description of Targus CARRY CASE

CARRY CASE SLIM-LINE LEATHER NS (MSD)
More>>>

Targus CARRY CASE:
The official marketing text of Targus CARRY CASE as supplied by the manufacturer
The Targus Slim-Line Top Loading Case combines the most functional features of our full-size cases into a smaller, lightweight design that compliments todays ultraportable notebooks and is made from top quality leather. It is designed to carry notebooks measuring up to 30 x 23.6 x 3.6 cm and features our popular zip-down workstation that includes pockets for a mobile phone, floppydisks, PC cards, business cards and pens. There is also an interior mesh pocket sized to hold a PDA or Palm Organizer, CD-ROMs or other items. A separate interior section provides space for file folders and work papers. Back pocket for loose single papers
Ultra-portable top loading design
Zip-down workstation
Mesh pocket for a PDA/Palm organizer
Interior file section for file folders or papers
Self-correcting nylon zippers
Heavy-duty nickel fittings
Short summary description Targus CARRY CASE:
This short summary of the Targus CARRY CASE data-sheet is auto-generated and uses the product title and the first six key specs.
Targus CARRY CASE, Leather, Compaq Evo N200 /Dell Latitude L400, Latitude X200 /Gateway Solo 3350, Solo 3450 /HP OmniBook 500..., 355 mm, 274 mm, 89 mm
Long summary description Targus CARRY CASE :

Targus CARRY CASE. Material: Leather, Compatibility: Compaq Evo N200 /Dell Latitude L400, Latitude X200 /Gateway Solo 3350, Solo 3450 /HP OmniBook 500.... Width: 355 mm, Depth: 274 mm, Height: 89 mm

This is an auto-generated long summary of Targus CARRY CASE based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Leather
Design
Compatibility
The other products, software and hardware this product can be used with.
Compaq Evo N200 /Dell Latitude L400, Latitude X200 /Gateway Solo 3350, Solo 3450 /HP OmniBook 500 /HP Compaq TC1100 /Sharp Actius MM10 /Toshiba Portege 2000, Portégé 2000, Portege R100, Portégé R100 .
Weight & dimensions
Width
The measurement or extent of something from side to side.
355 mm
Depth
The distance from the front to the back of something.
274 mm
Height
The measurement of the product from head to foot or from base to top.
89 mm
X