location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Carry Case Slim-line leathe dl portfolio

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Carry Case Slim-line leathe dl portfolio
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SL200
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55974
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2019 09:52:17
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Targus Carry Case Slim-line leathe dl portfolio :
The long product name of Targus Carry Case Slim-line leathe dl portfolio. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Slimline Leather Deluxe Portfolio Model # SL200
More>>>
Targus Carry Case Slim-line leathe dl portfolio:
The official description of Targus Carry Case Slim-line leathe dl portfolio as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Targus Slim-Line Leather Deluxe Portfolio (SL200) is one of the NEW Targus range of “slim-line” cases which offer a solution for the consumer that is travelling everyday with one of today’s smaller notebooks. Made from high quality “glove” leather it is designed for use as a standalone carrying case, or to be slipped into most standard briefcases. The case is constructed as a clamshell design to allow for notebook operation whilst in travel with security straps to ensure that your notebook is held in position. The Deluxe Portfolio features a zip-down workstation with pockets for a mobile phone, PC cards, and floppy disks. Inside there are pockets for files, airline tickets, business cards and miscellaneous items. Internal pockets for airline tickets, business cards and loose documents
Zip down workstation with mobile phone pocket and floppy disk pockets
Self correcting nylon zippers
Back pocket for loose single papers
Heavy duty nickel fittings
Ultra-portable clamshell design

Short summary description Targus Carry Case Slim-line leathe dl portfolio:
This short summary of the Targus Carry Case Slim-line leathe dl portfolio data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Carry Case Slim-line leathe dl portfolio, Leather, Compaq Evo N200 /Dell Latitude L400, Latitude X200 /Gateway Solo 3350, Solo 3450 /HP OmniBook 500..., 360 mm, 260 mm, 70 mm, PC Card Pocket/Security Straps

Long summary description Targus Carry Case Slim-line leathe dl portfolio:
This is an auto-generated long summary of Targus Carry Case Slim-line leathe dl portfolio based on the first three specs of the first five spec groups.

Targus Carry Case Slim-line leathe dl portfolio. Material: Leather, Compatibility: Compaq Evo N200 /Dell Latitude L400, Latitude X200 /Gateway Solo 3350, Solo 3450 /HP OmniBook 500.... Width: 360 mm, Depth: 260 mm, Height: 70 mm. Compartments: PC Card Pocket/Security Straps

Features
Compatibility
Compaq Evo N200 /Dell Latitude L400, Latitude X200 /Gateway Solo 3350, Solo 3450 /HP OmniBook 500 /HP Compaq TC1100 /Sharp Actius MM10 /Toshiba Portege 2000, Portégé 2000, Portege R100, Portégé R100 .
Material *
Leather
Weight & dimensions
Width
360 mm
Depth
260 mm
Height
70 mm
Other features
Compartments
PC Card Pocket/Security Straps
Country Distributor
United Kingdom 1 distributor(s)