Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus tas Easy Roller port 2.1 Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
tas Easy Roller port 2.1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT70340
Category
Cases for storing pieces of equipment such as cameras, laptops, tripods.
equipment cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12922
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 12 Oct 2017 16:08:42
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Targus tas Easy Roller port 2.1 Black :
The short editorial description of Targus tas Easy Roller port 2.1 Black

Targus tas Easy Roller port 2.1
More>>>

Targus tas Easy Roller port 2.1 Black:
The official marketing text of Targus tas Easy Roller port 2.1 Black as supplied by the manufacturer
Here’s the performance vehicle for the mobile business traveller with maximum storage capacity. The perfect business solution case-on-wheels to carry any size computer with a hide-away retractable 91.5 cm handle. In-line skate wheels glide effortlessly. And three extra accessory pockets in rear compartment hold overnight items. Part of our 2.1 series, featuring the Ergon Handle and Adjustable Notebook Compartment with the floating wall to fit most notebook computers. Includes our trusted SafePORT adjustable Air Cushion to guard against damaging drops and bangs. Companion Accessory Compartments - Fitted nylon, zipped mesh, and accordion file pockets are ideal for storing papers and peripherals
Free-Standing, Lightweight Construction - Internal, lightweight panel construction keeps case standing without adding extra weight
Rolling Luggage Security Strap - Secures your Targus case to the handle of your rolling luggage
Front compartment for files also features pockets for accessories
Rear compartment for CD-ROM, DVD, or hard drive, includes 2 file dividers
Front zipped pocket for extra storage
Hide away telescoping handle that extends to 91.5 cm
3 extra accessory pockets in rear compartment are ideal for overnight items
In-line skate wheels made of polyurethane in PVC housing that glide effortlessly
Ergon Handle - Breakthrough handle design distributes weight evenly across the grip for increased carrying ease, while the soft cushion forms to your palm
Adjustable Notebook Compartment - Equipped with a patented notebook compartment that is adjustable to fit most notebooks
Air Cushion Protection System - Patented air system protects your notebook from the damages of drops and bumps
Short summary description Targus tas Easy Roller port 2.1 Black:
This short summary of the Targus tas Easy Roller port 2.1 Black data-sheet is auto-generated and uses the product title and the first six key specs.
Targus tas Easy Roller port 2.1, Nylon, Black, Acer TravelMate 361 Evi, TravelMate 614 TXCi, TravelMate C110 /Apple iBook (12 inch Display),..., 430 mm, 350 mm, 220 mm
Long summary description Targus tas Easy Roller port 2.1 Black :

Targus tas Easy Roller port 2.1. Material: Nylon, Colour of product: Black, Compatibility: Acer TravelMate 361 Evi, TravelMate 614 TXCi, TravelMate C110 /Apple iBook (12 inch Display),.... Width: 430 mm, Depth: 350 mm, Height: 220 mm

This is an auto-generated long summary of Targus tas Easy Roller port 2.1 Black based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Nylon
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Design
Compatibility
The other products, software and hardware this product can be used with.
Acer TravelMate 361 Evi, TravelMate 614 TXCi, TravelMate C110 /Apple iBook (12 inch Display), iBook (12.1 inch Display), PowerBook G4 (PowerPC G4, 867MHz, 12.1-in. TFT) /Compaq Armada 110, Armada 4120T, Armada E500, Armada M700, Evo N150, Evo N200, Evo N620c, Evo Notebook N400c, Evo Notebook N600c, EvoN410C, Presario 1200US, Presario 1210US, Presario 1214SR, Presario 1215US, Presario 12XL410, Presario 1700US, Presario 1720, Presario 17XL465, Presario 2800, Presario 2805, Presario 700, Presario 80XL550 /Dell Inspiron 300M, Inspiron 4150, Inspiron 600M, Latitude C400, Latitude C500, Latitude C510, Latitude C610, Latitude C640, Latitude D400, Latitude D600, Latitude L400, Latitude X200, Latitude X300 /Eurocom D270S viperD /Fujitsu B Series, C Series, E Series, LifeBook B series, LifeBook P5010, LifeBook S, P Series, P-1000, P-2000, PC LifeBook P2120, PC Lifebook S6110, S Series, Stylistic 3500 /Gateway 200 Series, 200XL, Solo 3350, Solo 3450, Solo 5300LS, Solo 5300SE /HP Business Notebook nc4000, OmniBook 500, OmniBook 6000, OmniBook 6100, Omnibook XT6050 /HP Compaq nc4000, nc6000, TC1100 /IBM T41, Thinkpad A21e, Thinkpad A21p, Thinkpad A22e, Thinkpad A22m, Thinkpad i1200, Thinkpad i1300, Thinkpad R30, Thinkpad R31, Thinkpad R32, Thinkpad T20, Thinkpad T21, Thinkpad T22, Thinkpad T23, ThinkPad T30, Thinkpad T40, Thinkpad X21, Thinkpad X22, ThinkPad X23, Thinkpad X30, Thinkpad X31 /Micron TransPort T100, TransPort XT2 /NEC Versa DayLite, Versa LXI, Versa SXi, Versa TXi /Panasonic Toughbook 34, Toughbook 48, Toughbook 50, Toughbook 72, Toughbook T1 /PC Club Campus Genius /Polywell PolyNote 3000N /Sager NP2720 /Sharp Actius MM10, Actius MV12W, Actius PC-MV14, Actius UM Series /Sony Vaio C1VN Picturebook, Vaio C1VP Picturebook, Vaio C1VPK Picturebook, Vaio GR150K, Vaio GR170K, Vaio PCG-SRX77, VAIO PCG-SRX99, VAIO PCG-TR1A, VAIO PCG-VX88, Vaio PCG-Z1, Vaio R505TE, Vaio R505TEK, Vaio R505TL, Vaio R505TLC, Vaio R505TLD, Vaio R505TLK, Vaio R505TLKC, Vaio R505TLKD, Vaio R505TS, Vaio R505TSK, Vaio SR17, Vaio SR33, Vaio XG38, Vaio XG39, Vaio XG500, Vaio XG700, Vaio XG700K, Vaio Z505LS, Vaio Z505LSK, VX Series /Toshiba Portege 2000, Portégé 2000, Portege 2010, Portege 3490CT, Portege 4000, Portege 4010, Portégé M100, Portege R100, Portégé R100, Satelite 1000-S157, Satelite 1000-S158, Satelite 1005-S157, Satelite 1200-S121, Satelite 1200-S122, Satelite 1800-S207, Satelite 1805-S207, Satelite 3000-S304, Satelite 3005-S307, Tecra 8200, Tecra 9000, Tecra 9100, Tecra M1 /Sotec 3120X /ViewSonic ViewPad 1000 /Winbook X2 Pentium III-M 1.16GHz .
Weight & dimensions
Width
The measurement or extent of something from side to side.
430 mm
Depth
The distance from the front to the back of something.
350 mm
Height
The measurement of the product from head to foot or from base to top.
220 mm
X