Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Carry Case Nylon black Slim f Armada 2.1

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Carry Case Nylon black Slim f Armada 2.1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT70040
Category
Cases for storing pieces of equipment such as cameras, laptops, tripods.
equipment cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12576
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 02 Sep 2017 05:31:13
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Targus Carry Case Nylon black Slim f Armada 2.1 :
The short editorial description of Targus Carry Case Nylon black Slim f Armada 2.1

Carry Case Nylon black f Armada Lichtgewicht Ballistic Nylon
More>>>

Targus Carry Case Nylon black Slim f Armada 2.1:
The official marketing text of Targus Carry Case Nylon black Slim f Armada 2.1 as supplied by the manufacturer
Lightweight and efficient, with a single compartment for your notebook, this stylish case is perfect for your daily journey to and from the office. Part of our 2.1 series, featuring the Ergon Handle and Adjustable Notebook Compartment with the floating wall to fit most notebook computers. Includes our trusted SafePORT adjustable Air Cushion to guard against damaging drops.
Front zip compartment includes padded mobile phone pocket, 4 elastic pen holders, airline ticket sleeve pocket and key clip holder
Front compartment for files, features 3 elastic accessory pockets to hold accessories
Ergon Handle - Breakthrough handle design distributes weight evenly across the grip for increased carrying ease, while the soft cushion forms to your palm
Air Cushion Protection System - Patented air system protects your notebook from the damages of drops and bumps
Free-Standing, Lightweight Construction - Internal, lightweight panel construction keeps case standing without adding extra weight
Rolling Luggage Security Strap - Secures your Targus case to the handle of your rolling luggage
Adjustable Notebook Compartment - Equipped with a patented notebook compartment that is adjustable to most notebooks
Companion Accessory Compartments - Fitted nylon, zipped mesh, and accordion file pockets are ideal for storing papers and peripherals
Short summary description Targus Carry Case Nylon black Slim f Armada 2.1:
This short summary of the Targus Carry Case Nylon black Slim f Armada 2.1 data-sheet is auto-generated and uses the product title and the first six key specs.
Targus Carry Case Nylon black Slim f Armada 2.1, Nylon, Adjustable Notebook Compartment - Equipped with a patented notebook compartment that is adjustable..., 445 mm, 340 mm, 85 mm
Long summary description Targus Carry Case Nylon black Slim f Armada 2.1 :

Targus Carry Case Nylon black Slim f Armada 2.1. Material: Nylon, Compartments: Adjustable Notebook Compartment - Equipped with a patented notebook compartment that is adjustable.... Width: 445 mm, Depth: 340 mm, Height: 85 mm

This is an auto-generated long summary of Targus Carry Case Nylon black Slim f Armada 2.1 based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Nylon
Compartments
Adjustable Notebook Compartment - Equipped with a patented notebook compartment that is adjustable to most notebooks
Weight & dimensions
Width
The measurement or extent of something from side to side.
445 mm
Depth
The distance from the front to the back of something.
340 mm
Height
The measurement of the product from head to foot or from base to top.
85 mm
X