location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus USB-PS/2 Optical Mini mouse USB Type-A 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-PS/2 Optical Mini Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PAUM003E
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73787
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 20:38:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus USB-PS/2 Optical Mini mouse USB Type-A 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical 800 DPI Black
  • - USB Type-A
  • - Buttons quantity: 2
  • - 0.9 m
More>>>
Short summary description Targus USB-PS/2 Optical Mini mouse USB Type-A 800 DPI:
This short summary of the Targus USB-PS/2 Optical Mini mouse USB Type-A 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Targus USB-PS/2 Optical Mini Mouse, Optical, USB Type-A, 800 DPI, Black

Long summary description Targus USB-PS/2 Optical Mini mouse USB Type-A 800 DPI:
This is an auto-generated long summary of Targus USB-PS/2 Optical Mini mouse USB Type-A 800 DPI based on the first three specs of the first five spec groups.

Targus USB-PS/2 Optical Mini Mouse. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 800 DPI, Buttons quantity: 2. Product colour: Black

Mouse
Device interface *
USB Type-A
Movement detection technology *
Optical
Buttons quantity *
2
Movement resolution
800 DPI
Design
Product colour *
Black
Ergonomics
Cable length
0.9 m
Weight & dimensions
Weight
40 g
Packaging data
Adapter included
Yes
Other features
Mouse dimensions (WxDxH)
90 x 35 x 55 mm
Brand Image Product code Product Stock Price from
Logitech Optical wheel , 10-Pk mouse USB Type-A + PS/2 Logitech Optical wheel , 10-Pk mouse USB Type-A + PS/2
(show image)
930994-1600?10PK Optical wheel Mouse, 10-Pk 0.00
(excl. VAT)
0 (incl. VAT)
BenQ M800 White Combo OEM mouse USB Type-A + PS/2 Optical 800 DPI BenQ M800 White Combo OEM mouse USB Type-A + PS/2 Optical 800 DPI
(show image)
9J.Q4088.C8G M800 White Combo OEM 0.00
(excl. VAT)
0 (incl. VAT)
Logitech MX™510 Performance Optical mouse USB Type-A + PS/2 800 DPI Logitech MX™510 Performance Optical mouse USB Type-A + PS/2 800 DPI
(show image)
925410-0000 MX™510 Performance Optical Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft Muis notebook optical mouse USB Type-A + PS/2
(show image)
803GK35 Muis Microsoft notebook optical 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft Compact Optical 500 mouse USB Type-A
(show image)
U81-00008 Compact Optical Mouse 500 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Optical wheel mouse USB Type-A + PS/2 Logitech Optical wheel mouse USB Type-A + PS/2
(show image)
930994-1600 B58 Optical wheel Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Optical wheelmouse grey usb mouse USB Type-A Logitech Optical wheelmouse grey usb mouse USB Type-A
(show image)
931142-0600 U96 Optical wheelmouse grey usb 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Optical Black mouse PS/2 Logitech Optical Black mouse PS/2
(show image)
953688-0600 S96 Optical Mouse Black 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Ladybug mouse USB Type-A Optical Logitech Ladybug mouse USB Type-A Optical
(show image)
931266-0914 Ladybug Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft Muis wireless intelli explorer mouse USB Type-A + PS/2 Optical
(show image)
803KH90 Muis Microsoft wireless intelli explorer 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)