Warranty:
2 years
Long product name Targus USB-PS/2 Scroller Mini mouse USB Type-A Mechanical 410 DPI
:
The long product name of Targus USB-PS/2 Scroller Mini mouse USB Type-A Mechanical 410 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
USB-PS/2 Scroller Mini Mouse
More>>>
Targus USB-PS/2 Scroller Mini mouse USB Type-A Mechanical 410 DPI:
The official description of Targus USB-PS/2 Scroller Mini mouse USB Type-A Mechanical 410 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
The USB-PS/2 Scroller Mini Mouse is a small ergonomic screen scroller mouse for the mobile traveller, perfect for use when space is limited. The USB-PS/2 Scroller Mini Mouse features the 'Screen-Scroller' wheel to scroll up, down, left or right and alternate between open applications. The mouse offers a standard USB connection for true plug and play functionality and a USB to PS/2 adapter.
Ergonomic design and attractive silver colouring
'Screen Scroller' wheel allows you to scroll up, down, left or right
Ensures internet and document browsing is made easier
USB to PS/2 adapter included
Compact design, perfect to take anywhere
Short summary description Targus USB-PS/2 Scroller Mini mouse USB Type-A Mechanical 410 DPI:
This short summary of the Targus USB-PS/2 Scroller Mini mouse USB Type-A Mechanical 410 DPI data-sheet is auto-generated and uses the product title and the first six key specs.
Targus USB-PS/2 Scroller Mini Mouse, Mechanical, USB Type-A, 410 DPI, Silver
Long summary description Targus USB-PS/2 Scroller Mini mouse USB Type-A Mechanical 410 DPI:
This is an auto-generated long summary of Targus USB-PS/2 Scroller Mini mouse USB Type-A Mechanical 410 DPI based on the first three specs of the first five spec groups.
Targus USB-PS/2 Scroller Mini Mouse. Movement detection technology: Mechanical, Device interface: USB Type-A, Movement resolution: 410 DPI, Buttons quantity: 2. Product colour: Silver