location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus USB 2.0 7-Port Hub with AC Adapter 480 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 7-Port Hub with AC Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PAUH212EU
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22629
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Targus USB 2.0 7-Port Hub with AC Adapter 480 Mbit/s :
The long product name of Targus USB 2.0 7-Port Hub with AC Adapter 480 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Targus USB 2.0 High Speed 7-Port Hub
More>>>
Targus USB 2.0 7-Port Hub with AC Adapter 480 Mbit/s:
The official description of Targus USB 2.0 7-Port Hub with AC Adapter 480 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect up to 7 USB 2.0 or 1.1 devices (printers, digital cameras, PDAs, scanners, mice, and more) with this compact, lightweight hub. Compatible with Windows 98SE, 2000, Me, XP or Mac OS X (defaults to USB 1.1 data transmission rate on Mac). Includes AC adapter, upstream cable and user’s guide.

- 40 times faster than USB 1.1: Supports USB 2.0 high-speed data transmissions yet is backward compatible with USB 1.1.
- Expand your capabilities: True plug and play – connect up to 7 USB devices like mice, memory drives, keyboards, and PDAs to your desktop or notebook computer.
- Prevent shutdowns: Overcurrent protection for each port.

Short summary description Targus USB 2.0 7-Port Hub with AC Adapter 480 Mbit/s:
This short summary of the Targus USB 2.0 7-Port Hub with AC Adapter 480 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Targus USB 2.0 7-Port Hub with AC Adapter, 480 Mbit/s, USB port , Windows 98SE, 2000, Me, XP, Mac OS X, 100 g, USB, 31.7 x 101.6 x 63.5 mm

Long summary description Targus USB 2.0 7-Port Hub with AC Adapter 480 Mbit/s:
This is an auto-generated long summary of Targus USB 2.0 7-Port Hub with AC Adapter 480 Mbit/s based on the first three specs of the first five spec groups.

Targus USB 2.0 7-Port Hub with AC Adapter. Data transfer rate: 480 Mbit/s. Minimum system requirements: USB port , Compatible operating systems: Windows 98SE, 2000, Me, XP, Mac OS X. Weight: 100 g. Interface: USB, Dimensions (WxDxH): 31.7 x 101.6 x 63.5 mm, Compliance industry standards: FCC, CE, C-tick. I/O ports: 7 x USB 2.0

Ports & interfaces
I/O ports
7 x USB 2.0
Ports quantity *
7
Features
Data transfer rate *
480 Mbit/s
System requirements
Minimum system requirements
USB port
Compatible operating systems
Windows 98SE, 2000, Me, XP, Mac OS X
Weight & dimensions
Weight
100 g
Other features
Interface
USB
Mac compatibility
Yes
Dimensions (WxDxH)
31.7 x 101.6 x 63.5 mm
Compliance industry standards
FCC, CE, C-tick
Country Distributor
United Kingdom 1 distributor(s)