Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus UNIVERSAL SLIM-LINE CD-ROM interface cards/adapter

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UNIVERSAL SLIM-LINE CD-ROM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA950E
Category
An explansion board you insert into your computer so the computer can be connected to a network
interface cards/adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11550
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 29 Mar 2017 11:06:45
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Two Years
Long product name Targus UNIVERSAL SLIM-LINE CD-ROM interface cards/adapter :
The short editorial description of Targus UNIVERSAL SLIM-LINE CD-ROM interface cards/adapter

Universal 24x Slim-Line CD-ROM Model # PA950E
More>>>

Targus UNIVERSAL SLIM-LINE CD-ROM interface cards/adapter:
The official marketing text of Targus UNIVERSAL SLIM-LINE CD-ROM interface cards/adapter as supplied by the manufacturer
Weighing less than 420 grams the Universal Slim-Line CD-ROM is the ultimate 24x portable CD-ROM available. It offers a maximum data transfer rate of 3600 Kb/s at 24x, and has dimensions 14 x 13 x 2 cm allowing it to easily fit into your notebook carrying case. The Universal Slim-Line CD-ROM is the flexible solution for people on the move who need multimedia solutions, or access to their CD-ROM information in and out of the office. The Universal Slim-Line CD-ROM is connected to the notebook or desktop computer via a Type II (or higher) PC Card slot. Allowing for true mobility, the CD-ROM does not require an AC adapter, making it a perfect solution for the mobile user requiring access to their data.Powered from Notebook PC Card slot
Fast access time of 150 ms
PC Card Type II (or higher) connection
24x CD Drive, PC Card interface cable, PS/2 power adapter, audio cable, driver diskette, CD-ROM carrying case and Users Guide
Plug and Play operation under Windows 95/98/2000/Me/NT/XP
Maximum data transfer rate of 3600 Kb/sec (24x)
Short summary description Targus UNIVERSAL SLIM-LINE CD-ROM interface cards/adapter:
This short summary of the Targus UNIVERSAL SLIM-LINE CD-ROM interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.
Targus UNIVERSAL SLIM-LINE CD-ROM, 3.6 Mbit/s, Windows 95/98/2000/Me/NT/XP, PC/AT or compatible system; 386, 486, Pentium (or higher); PC Card Type II (or higher), Windows 95/98/2000/Me/NT/XP
Long summary description Targus UNIVERSAL SLIM-LINE CD-ROM interface cards/adapter :

Targus UNIVERSAL SLIM-LINE CD-ROM. Data transfer rate: 3.6 Mbit/s, Bundled software: Windows 95/98/2000/Me/NT/XP, Minimum system requirements: PC/AT or compatible system; 386, 486, Pentium (or higher); PC Card Type II (or higher)

This is an auto-generated long summary of Targus UNIVERSAL SLIM-LINE CD-ROM interface cards/adapter based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Other features
Data transfer rate
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
3.6 Mbit/s
Ports quantity
The number of ports or external interfaces to which other equipment can be connected.
24
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Windows 95/98/2000/Me/NT/XP
Other features
Minimum system requirements
PC/AT or compatible system; 386, 486, Pentium (or higher); PC Card Type II (or higher)
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 95/98/2000/Me/NT/XP
X