Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Stowaway Portable Keyboard QWERTY Black keyboard

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stowaway Portable Keyboard
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA840E
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13141
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 12 Oct 2017 16:08:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name Targus Stowaway Portable Keyboard QWERTY Black keyboard :
The short editorial description of Targus Stowaway Portable Keyboard QWERTY Black keyboard

Stowaway Portable Keyboard
More>>>

Targus Stowaway Portable Keyboard QWERTY Black keyboard:
The official marketing text of Targus Stowaway Portable Keyboard QWERTY Black keyboard as supplied by the manufacturer
The Targus Stowaway™ Portable Keyboard allows you to quickly and comfortably enter text into your HP iPAQ pocket. The Stowaway Portable Keyboard is a full-size keyboard when open but folds instantly to about the size of your iPAQ. This portable keyboard has the same key spacing as a standard notebook keyboard so it's comfortable to use. Plus, at only 7.9 ounces it won't weigh you down. Do more anytime, anywhere with the Targus Stowaway Portable Keyboard!

Key features:
- Folds to fit in your pocket or purse
- Built in dock eliminates the fuss of cables
- Special keys directly link to calendar, to do list, address book, and memo applications
- Short-cut and function keys allow maximum efficiency.

Compatible with 3100, 3600, 3700 series and now supports the 3800 and 3900 series (the adapter (and drivers) required to support iPAQ series 3800 and 3900 PDA’s are now included in the package.
Short summary description Targus Stowaway Portable Keyboard QWERTY Black keyboard:
This short summary of the Targus Stowaway Portable Keyboard QWERTY Black keyboard data-sheet is auto-generated and uses the product title and the first six key specs.
Targus Stowaway Portable Keyboard, QWERTY, Black, 224 g
Long summary description Targus Stowaway Portable Keyboard QWERTY Black keyboard :

Targus Stowaway Portable Keyboard. Keyboard layout: QWERTY. Colour of product: Black. Keyboard weight: 224 g

This is an auto-generated long summary of Targus Stowaway Portable Keyboard QWERTY Black keyboard based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Keyboard
Keyboard layout *
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
QWERTY
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Mouse
Mouse included *
A mouse is included with this product.
No
Weight & dimensions
Keyboard weight
224 g
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04
Testseek has collected 1 expert review for Targus Stowaway Portable Keyboard and the rating is 80 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
80%
Source Review comments Score
pocket-lint.com
Updated:
2011-10-04
Much like re-attaching USB floppy drives to laptops, Targus bags another market of people who like real keyboards with PDAs. Shortlist.
80%
X