Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus THUMBPAD KEYBOARD For Palm™ m500/m505 (International) QWERTY keyboard

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
THUMBPAD KEYBOARD For Palm™ m500/m505 (International)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA765E
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12469
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 31 Mar 2017 13:04:18
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Two Years
Long product name Targus THUMBPAD KEYBOARD For Palm™ m500/m505 (International) QWERTY keyboard :
The short editorial description of Targus THUMBPAD KEYBOARD For Palm™ m500/m505 (International) QWERTY keyboard

ThumbPad™ For Palm™ m500/m505 (International) Model # PA765E
More>>>

Targus THUMBPAD KEYBOARD For Palm™ m500/m505 (International) QWERTY keyboard:
The official marketing text of Targus THUMBPAD KEYBOARD For Palm™ m500/m505 (International) QWERTY keyboard as supplied by the manufacturer
The ThumbPad™ is the smallest keyboard for your Palm™ m500/m505. This truly unique 'thumb-type' keyboard clips on to the bottom of the serial port on your Palm™ for fast, truly portable typing, so there is no need for an external stand or a flat surface. Your Palm™ m500/m505 and the keyboard act as one unit.
Ideally suited for your short messages, notes, and PIM maintenance, the ThumbPad™ attracts attention for all the right reasons. It helps you maximize the potential of your Palm™ m500/m505 while its lightweight, versatile features keep you on the go and in command.
Lightweight and versatile- type anything, anywhere!
Clips on to the bottom of the serial port of your Palm™
Colour matched to the Palm™ m500/m505
Very low power consumption (no need for external battery)
Programmable hot key function
Ideal for short messages, notes and PIM maintenance
Short summary description Targus THUMBPAD KEYBOARD For Palm™ m500/m505 (International) QWERTY keyboard:
This short summary of the Targus THUMBPAD KEYBOARD For Palm™ m500/m505 (International) QWERTY keyboard data-sheet is auto-generated and uses the product title and the first six key specs.
Targus THUMBPAD KEYBOARD For Palm™ m500/m505 (International), QWERTY, 5 - 35 °C, 10 - 80%, 100 x 80 x 15 mm, 38 g, Palm m500/m505 (Palm OS 3.3 or greater)
Long summary description Targus THUMBPAD KEYBOARD For Palm™ m500/m505 (International) QWERTY keyboard :

Targus THUMBPAD KEYBOARD For Palm™ m500/m505 (International). Keyboard layout: QWERTY. Keyboard dimensions (WxDxH): 100 x 80 x 15 mm, Keyboard weight: 38 g. Compatibility: Palm m500/m505 (Palm OS 3.3 or greater)

This is an auto-generated long summary of Targus THUMBPAD KEYBOARD For Palm™ m500/m505 (International) QWERTY keyboard based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Keyboard
Keyboard layout *
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
QWERTY
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Keyboard dimensions (WxDxH)
100 x 80 x 15 mm
Keyboard weight
38 g
Other features
Compatibility
The other products, software and hardware this product can be used with.
Palm m500/m505 (Palm OS 3.3 or greater)
X