location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus USB & WRITER card reader

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB CARD READER & WRITER
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA520E
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41331
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:55:48
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Two Years
Long product name Targus USB & WRITER card reader :
The long product name of Targus USB & WRITER card reader. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB CARD READER & WRITER (CF SM) BLACK NS (NMS)
More>>>
Targus USB & WRITER card reader:
The official description of Targus USB & WRITER card reader as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The fast and easy way to get images from a digital camera to your computer! This dual slot universal design allows one reader to be used with most digital cameras. Users can transfer images from digital cameras at speeds over 30x faster than with a serial connection. Innovative features include dedicated slots for Compact Flash and Smart Media digital media types, eliminating the need for PC Card adapters or additional digital film readers. The CF/SM Card Reader/Writer makes any digital camera more versatile and fun to use whilst saving battery life on your digital camera as the camera can be switched off when transferring images.
Allows you to transfer files from your CF/SM cards at fast USB speeds
Lighting-fast transfer rate - up to 30x faster than a serial port
Eliminates long download time
Swap files back and forth between Compact Flash and Smart Media cards in seconds
Easy, hot-swappable USB (plug and play simplicity)
No power adapter required
Two cables included. Choose your own length!
Dedicated Compact Flash and Smart Media slots - no adapters!
Extend the battery life of your camera - use it to take pictures, not download images
High speed read and write - fast transfer rates of up to 12 Mbits/sec

Short summary description Targus USB & WRITER card reader:
This short summary of the Targus USB & WRITER card reader data-sheet is auto-generated and uses the product title and the first six key specs.

Targus USB CARD READER & WRITER, FCC, CE, UL, 60 g, 12 MB/s, 12 MB/s, Windows 98/Me/2000/XP, 80 x 60 x 20 mm

Long summary description Targus USB & WRITER card reader:
This is an auto-generated long summary of Targus USB & WRITER card reader based on the first three specs of the first five spec groups.

Targus USB CARD READER & WRITER. Compatible products: FCC, CE, UL. Weight: 60 g. Write speed: 12 MB/s, Read speed: 12 MB/s. Compatible operating systems: Windows 98/Me/2000/XP. Dimensions (WxDxH): 80 x 60 x 20 mm, Minimum system requirements: USB

Performance
Compatible products
FCC, CE, UL
Ports & interfaces
I/O ports
USB
Weight & dimensions
Weight
60 g
Data transmission
Write speed
12 MB/s
Read speed
12 MB/s
Software
Bundled software
N/A
System requirements
Compatible operating systems
Windows 98/Me/2000/XP
Other features
Dimensions (WxDxH)
80 x 60 x 20 mm
Minimum system requirements
USB
Technical details
USB powered
Yes
Country Distributor
United Kingdom 1 distributor(s)