Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Card Reader+Writer USB ext f CF SD+MMC Card Reader

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Card Reader+Writer USB ext f CF SD+MMC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA505E
Category
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
card readers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10911
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 29 Mar 2017 11:06:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Targus Card Reader+Writer USB ext f CF SD+MMC Card Reader :
The short editorial description of Targus Card Reader+Writer USB ext f CF SD+MMC Card Reader

USB CF, SD, MMC Card Reader & Writer
More>>>

Targus Card Reader+Writer USB ext f CF SD+MMC Card Reader:
The official marketing text of Targus Card Reader+Writer USB ext f CF SD+MMC Card Reader as supplied by the manufacturer
The fast and easy way to get images from a digital camera to your computer! This dual slot universal design allows one reader to be used with most digital cameras. Users can transfer images from digital cameras at speeds over 30x faster than with a serial connection. Innovative features include dedicated slots for Compact Flash and Secure Digital/MMC digital media types, eliminating the need for PC Card adapters or additional digital film readers. The CF/SD/MMC Card Reader/Writer makes any digital camera more versatile and fun to use whilst saving battery life on your digital camera as the camera can be switched off when transferring images.

Allows you to transfer files from your CF/SD/MMC cards at fast USB speeds
Lighting-fast transfer rate - up to 30x faster than a serial port
Eliminates long download time
Swap files back and forth between Compact Flash and Secure Digital/MMC cards in seconds
Easy, hot-swappable USB (plug and play simplicity)
Short summary description Targus Card Reader+Writer USB ext f CF SD+MMC Card Reader:
This short summary of the Targus Card Reader+Writer USB ext f CF SD+MMC Card Reader data-sheet is auto-generated and uses the product title and the first six key specs.
Targus Card Reader+Writer USB ext f CF SD+MMC, 1.5 MB/s, 1.5 MB/s, 60 g, 80 x 60 x 20 mm, USB, Windows 98/Me/2000/XP
Long summary description Targus Card Reader+Writer USB ext f CF SD+MMC Card Reader :

Targus Card Reader+Writer USB ext f CF SD+MMC. Write speed: 1.5 MB/s, Read speed: 1.5 MB/s. Weight: 60 g. Dimensions (WxDxH): 80 x 60 x 20 mm, Minimum system requirements: USB, Compatible operating systems: Windows 98/Me/2000/XP

This is an auto-generated long summary of Targus Card Reader+Writer USB ext f CF SD+MMC Card Reader based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
USB
Data transmission
Write speed
The speed at which a device can write data.
1.5 MB/s
Read speed
The speed at which a device can read data.
1.5 MB/s
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
n/a
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
60 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
80 x 60 x 20 mm
Minimum system requirements
USB
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98/Me/2000/XP
Technical details
USB powered
The device can be powered via a USB connection.
Yes
Compatibility
The other products, software and hardware this product can be used with.
FCC, CE, UL
X