Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus DEFCON™ Fingerprint Authenticator™ With USB Hub fingerprint reader

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DEFCON™ Fingerprint Authenticator™ With USB Hub
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA460E
Category
Devices which can be used to read fingerprints.
fingerprint readers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11063
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 29 Mar 2017 11:06:43
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Two Years
Long product name Targus DEFCON™ Fingerprint Authenticator™ With USB Hub fingerprint reader :
The short editorial description of Targus DEFCON™ Fingerprint Authenticator™ With USB Hub fingerprint reader

DEFCON™ Fingerprint Authenticator™ With USB Hub
More>>>

Targus DEFCON™ Fingerprint Authenticator™ With USB Hub fingerprint reader:
The official marketing text of Targus DEFCON™ Fingerprint Authenticator™ With USB Hub fingerprint reader as supplied by the manufacturer
Say goodbye to passwords with the DEFCON™ Fingerprint Authenticator™ - the ultimate in password security! The DEFCON™ Fingerprint Authenticator™ is the first USB based fingerprint biometrics stand-alone unit of its kind to incorporate a 2-port USB hub. This biometric device allows you to truly authenticate authorized users to sensitive data and information through fingerprints, instead of passwords.
Addressing both the desktop and notebook market place, the DEFCON™ Fingerprint Authenticator™ is small enough for a notebook user to carry and it features an attachable 90 cm USB cable for those desktop users who want to permanently leave their unit on their desktop. In addition to a biometrics device, a 2-port USB hub is integrated in this latest product. Simply plug in your USB mouse and USB keyboard into the unit and you are ready to go.
No more passwords
Fingerprint biometric authentication
Fingerprint sensor features TruePrint ™ technology
USB cable for desktop application
Omnipass software – offering password management and document/folder encryption
Light and small with integrated 2-port USB hub
Short summary description Targus DEFCON™ Fingerprint Authenticator™ With USB Hub fingerprint reader:
This short summary of the Targus DEFCON™ Fingerprint Authenticator™ With USB Hub fingerprint reader data-sheet is auto-generated and uses the product title and the first six key specs.
Targus DEFCON™ Fingerprint Authenticator™ With USB Hub, 140 g, 70 x 50 x 20 mm
Long summary description Targus DEFCON™ Fingerprint Authenticator™ With USB Hub fingerprint reader :

Targus DEFCON™ Fingerprint Authenticator™ With USB Hub. Weight: 140 g. Dimensions (WxDxH): 70 x 50 x 20 mm

This is an auto-generated long summary of Targus DEFCON™ Fingerprint Authenticator™ With USB Hub fingerprint reader based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
140 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
70 x 50 x 20 mm
X