Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus DEFCON SCL (Serialized Cable Lock) 2.1m cable lock

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DEFCON SCL (Serialized Cable Lock)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA410S
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0140100728807 show
Category
Cable with a locking mechanism already permanently integrated.
cable locks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 88569
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 15 Jul 2017 03:23:30
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Limited One Year Warranty
Long product name Targus DEFCON SCL (Serialized Cable Lock) 2.1m cable lock :
The short editorial description of Targus DEFCON SCL (Serialized Cable Lock) 2.1m cable lock

Defcon SCL Serialized Cable Lock
More>>>

Targus DEFCON SCL (Serialized Cable Lock) 2.1m cable lock:
The official marketing text of Targus DEFCON SCL (Serialized Cable Lock) 2.1m cable lock as supplied by the manufacturer
Similar to our DEFCON CL Cable Lock, but serialized and is sold in multiples, this Targus laptop security product finally provides a computer security solution for complete asset protection. The Targus DEFCON Serialized Cable Lock (SCL) is 6.5 feet of cut-resistant, galvanized steel cable that loops around any secure object and easily attaches to your laptop computer's lock slot. Our DEFCON SCL features a combination lock in which your IT Manager has access to all pass codes via a secure password protected web site. The DEFCON SCL is the first laptop computer security product to offer the benefits and convenience of a keyless security solution
Not Available Direct- For Corporate Accounts Only
Similar to the PA410U, but serialized (has serial numbers on it) and is sold in multiples
6.5 Feet of Galvanized Steel Cable
Easily Attaches To Virtually Any Laptop Computer Equipped with a Lock Slot
IT Manager has access to all pass codes via a secure password protected web site
Includes Security Base Plate for Additional Locking Solutions
Short summary description Targus DEFCON SCL (Serialized Cable Lock) 2.1m cable lock:
This short summary of the Targus DEFCON SCL (Serialized Cable Lock) 2.1m cable lock data-sheet is auto-generated and uses the product title and the first six key specs.
Targus DEFCON SCL (Serialized Cable Lock), 2.1 m, 176 g
Long summary description Targus DEFCON SCL (Serialized Cable Lock) 2.1m cable lock :

Targus DEFCON SCL (Serialized Cable Lock). Cable length: 2.1 m. Weight: 176 g

This is an auto-generated long summary of Targus DEFCON SCL (Serialized Cable Lock) 2.1m cable lock based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Cable length *
How long the cable is.
2.1 m
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
176 g
Country Distributor
Nederland 3 distributor(s)
United Kingdom 4 distributor(s)
Polska 1 distributor(s)
France 1 distributor(s)
Deutschland 3 distributor(s)
Österreich 1 distributor(s)
Italia 1 distributor(s)
España 1 distributor(s)
Danmark 2 distributor(s)
Switzerland 1 distributor(s)
Australia 1 distributor(s)
X