Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus USB Charge-Sync Cable (Handspring VISOR™ Edge)

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Charge-Sync Cable (Handspring VISOR™ Edge)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA275E
Category
Cables used to connect computers to power supplies and other devices such as printers.
computer cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11689
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 29 Mar 2017 11:06:43
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Two Years
Long product name Targus USB Charge-Sync Cable (Handspring VISOR™ Edge) :
The short editorial description of Targus USB Charge-Sync Cable (Handspring VISOR™ Edge)

USB CHARGE-SYNC CABLE VISOR EDGE ( BLACK ) NS (MSD)
More>>>

Targus USB Charge-Sync Cable (Handspring VISOR™ Edge):
The official marketing text of Targus USB Charge-Sync Cable (Handspring VISOR™ Edge) as supplied by the manufacturer
The Charge-Sync USB Cable is the first all-in-one cabling solution that allows synchronization of data and simultaneous recharging of your Pocket PC. This elegant solution eliminates the use of the cradle, and also means there is no need to carry an additional AC to DC converter for charging purposes. USB offers an immediate power source from virtually all notebooks, so there is no need to worry about having the correct power adapter when travelling.
Allows synchronization of data and simultaneous recharging of your Handspring VISOR™ Edge
Offers you an immediate power source from virtually all notebooks
No need to carry an additional AC to DC power adapter for charging
USB convenience and speed – Supports USB suspend/resume
Eliminates the need for the cradle
Moulded strain relief
Handspring VISOR™ Edge (Palm™ OS 3.1 or greater)
Data Transfer Rate: 12 Mbps (max)
Output Current: 120 mA (max)
Power Draw: 500 mA (max)
Power Output: 5 V
System Requirements
Windows 98/Me/2000/XP and a USB Port (v1.1)
Short summary description Targus USB Charge-Sync Cable (Handspring VISOR™ Edge):
This short summary of the Targus USB Charge-Sync Cable (Handspring VISOR™ Edge) data-sheet is auto-generated and uses the product title and the first six key specs.
Targus USB Charge-Sync Cable (Handspring VISOR™ Edge), 5 - 35 °C, 10 - 80%
Long summary description Targus USB Charge-Sync Cable (Handspring VISOR™ Edge) :

Targus USB Charge-Sync Cable (Handspring VISOR™ Edge)

This is an auto-generated long summary of Targus USB Charge-Sync Cable (Handspring VISOR™ Edge) based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
USB (v1.1)
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Technical details
Cable length
How long the cable is.
0.6 m
X