Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Compact Universal 152mm Monitor Stand

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compact Universal 152mm Monitor Stand
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA230E
Category
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. \
\
\
\
Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm\'s length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
flat panel desk mounts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12633
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 29 Mar 2017 11:06:43
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Limited Lifetime Warranty
Long product name Targus Compact Universal 152mm Monitor Stand :
The short editorial description of Targus Compact Universal 152mm Monitor Stand

Targus Compact Universal 6 inch (152mm) Monitor Stand. Black
More>>>

Targus Compact Universal 152mm Monitor Stand:
The official marketing text of Targus Compact Universal 152mm Monitor Stand as supplied by the manufacturer
The Targus 6 inch tall computer monitor stand featuring a built-in, wheeled slide out tray that gives you quick and easy access to all ports, drives, bays, and PC Card slots through its open architecture design. The Targus computer monitor stand features the same shape and design as the current 8 inch tall monitor stand, yet it can still hold up to a 100 lb monitor, setting it at an ergonomically correct height allowing up to an extra 1 1/2 square feet of valuable desk space.
Short summary description Targus Compact Universal 152mm Monitor Stand:
This short summary of the Targus Compact Universal 152mm Monitor Stand data-sheet is auto-generated and uses the product title and the first six key specs.
Targus Compact Universal 152mm Monitor Stand, Load Capacity: 30.0 kg, 525 x 406.4 x 152.4 mm
Long summary description Targus Compact Universal 152mm Monitor Stand :

Targus Compact Universal 152mm Monitor Stand. Compatibility: Load Capacity: 30.0 kg, Dimensions (WxDxH): 525 x 406.4 x 152.4 mm

This is an auto-generated long summary of Targus Compact Universal 152mm Monitor Stand based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Other features
Compatibility
The other products, software and hardware this product can be used with.
Load Capacity: 30.0 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
525 x 406.4 x 152.4 mm
X