X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Retractable Flat USB Cord Model # PA220E
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA220E
Category :
Cables used to connect computers to power supplies and other devices such as printers.
computer cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:54:11
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8873
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Warranty: Two Years
Long product name Targus Retractable Flat USB Cord Model # PA220E:
The short editorial description of Targus Retractable Flat USB Cord Model # PA220E
Accessoires: Retractable Flat USB Cord\black

Marketing text Targus Retractable Flat USB Cord Model # PA220E

:
The official marketing text of Targus Retractable Flat USB Cord Model # PA220E as supplied by the manufacturer
The Retractable Flat USB Cord eliminates the need for mobile professionals to carry a loose length of USB cable with them to connect to USB products while on the road. Designed to fit in your pocket, the Retractable USB Cord provides 2 metres of cable, whilst the plastic casing design protects the connectors. With one touch of the release button, the cord automatically retracts conveniently with no manual winding mechanism.
Short summary description Targus Retractable Flat USB Cord Model # PA220E:
This short summary of the Targus Retractable Flat USB Cord Model # PA220E data-sheet is auto-generated and uses the product title and the first six key specs.
Targus Retractable Flat USB Cord Model # PA220E, 5 - 35 °C, 10 - 80%
Long summary description Targus Retractable Flat USB Cord Model # PA220E:
This is an auto-generated long summary of Targus Retractable Flat USB Cord Model # PA220E based on the first three specs of the first five spec groups.
Targus Retractable Flat USB Cord Model # PA220E. Weight: 88 g
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
USB
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35°C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
88 g
Technical details
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
100 x 70 x 20 mm
Cable length
How long the cable is.
2 m