X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RTC-TELEFON MODEMKABEL MIT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA199EV2
Category :
Any type of network has its own type of cables. Today\'s standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
networking cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Aug 2011 11:56:03
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7367
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Warranty: Two Years
Long product name Targus RTC-TELEFON MODEMKABEL MIT:
The short editorial description of Targus RTC-TELEFON MODEMKABEL MIT
Retractable Telephone/Modem Cord With Adapters - 2.4m Model # PA199E

Marketing text Targus RTC-TELEFON MODEMKABEL MIT

:
The official marketing text of Targus RTC-TELEFON MODEMKABEL MIT as supplied by the manufacturer
The Retractable Telephone/Modem Cord eliminates the need for mobile professionals to carry loose modem/telephone cables with them to connect to telephone jacks while on the road in Europe. The Modem Cord is a convenient alternative to bulky cables, whilst the plastic casing design protects the cords RJ-11 clips. It is easy to use, simply pull one end and the cord easily extends to 2.4 m. With one touch of the release button, the cord will then automatically retract conveniently with no manual winding mechanism. 2.4 metres of fuss free modem/telephone cord
Protects RJ-11 clips
Small and convenient
Reels back in seconds
Includes UK, German and French simplex analogue adapters
Includes a coupler with two female sockets that will connect 2 telephone cords together
Modem Adapters Included: UK, French and German simplex analogue Exterior Dimensions

8.5 x 5.5 x 1.5 cm
Short summary description Targus RTC-TELEFON MODEMKABEL MIT:
This short summary of the Targus RTC-TELEFON MODEMKABEL MIT data-sheet is auto-generated and uses the product title and the first six key specs.
Targus RTC-TELEFON MODEMKABEL MIT, 2 x RJ-11, Black
Long summary description Targus RTC-TELEFON MODEMKABEL MIT:
This is an auto-generated long summary of Targus RTC-TELEFON MODEMKABEL MIT based on the first three specs of the first five spec groups.
Targus RTC-TELEFON MODEMKABEL MIT. Cable length: 2.4 m, Colour of product: Black. Weight: 35 g. Connector(s): 2 x RJ-11
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Cable length*
How long the cable is.
2.4 m
Colour of product*
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
35 g
Other features
Connector(s)
2 x RJ-11